Texas Instruments TMS320DM6437 Digital Media Processor TMS320DM6437ZWTQ5

Description
Digital Media Processor 361-NFBGA -40 to 125
Request a Quote Datasheet
Description
Digital Media Processor 361-NFBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM6437 Digital Media Processor - TMS320DM6437ZWTQ5 - Texas Instruments
Dallas, TX, United States
TMS320DM6437 Digital Media Processor
TMS320DM6437ZWTQ5
TMS320DM6437 Digital Media Processor TMS320DM6437ZWTQ5
Digital Media Processor 361-NFBGA -40 to 125

Digital Media Processor 361-NFBGA -40 to 125

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-34536-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-34536-5-ND
DSP (Digital Signal Processors) 296-34536-5-ND
IC DGTL MEDIA PROCESSOR 361-BGA

IC DGTL MEDIA PROCESSOR 361-BGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6437ZWTQ5
1271197-TMS320DM6437ZWTQ5
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6437ZWTQ5 1271197-TMS320DM6437ZWTQ5
Manufacturer: Texas Instruments Win Source Part Number: 1271197-TMS320DM6437 ZWTQ5 Series: TMS320DM643x, DaVinci Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 125°C (TJ) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Mounting: SMD Interface: HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC Clock Rate: 500MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.05V, 1.20V Family Name: TMS320DM6437 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 361-NFBGA (16x16) Alternative Parts (Cross-Reference): TMS320DM6437ZWT5; Introduction Date: January 31, 2008 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271197-TMS320DM6437ZWTQ5
Series: TMS320DM643x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 125°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Mounting: SMD
Interface: HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC
Clock Rate: 500MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.05V, 1.20V
Family Name: TMS320DM6437
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 361-NFBGA (16x16)
Alternative Parts (Cross-Reference): TMS320DM6437ZWT5;
Introduction Date: January 31, 2008
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Automotive 32-bit 32bit 500MHz Dsp
698-TMS320DM6437ZWTQ5
Automotive 32-bit 32bit 500MHz Dsp 698-TMS320DM6437ZWTQ5
DSP Fixed-Point 32bit 500MHz 4000MIPS Automotive 361-Pin NFBGA Product overview: TMS320DM6437ZWTQ5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 500MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Automotive, 32-bit, 32bit, 500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6437ZWTQ 5 can be used for catalog matching and distributor lookup.

DSP Fixed-Point 32bit 500MHz 4000MIPS Automotive 361-Pin NFBGA Product overview: TMS320DM6437ZWTQ5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 500MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Automotive, 32-bit, 32bit, 500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6437ZWTQ5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Signal Processors & Controllers - DSP, DSC Dig Media Proc - 815-TMS320DM6437ZWTQ5 - Utmel Electronic Limited
Hong Kong, China
Digital Signal Processors & Controllers - DSP, DSC Dig Media Proc
815-TMS320DM6437ZWTQ5
Digital Signal Processors & Controllers - DSP, DSC Dig Media Proc 815-TMS320DM6437ZWTQ5
Digital Signal Processors & Controllers - DSP, DSC Dig Media Proc

Digital Signal Processors & Controllers - DSP, DSC Dig Media Proc

Supplier's Site
DSP (Digital Signal Processors) - TMS320DM6437ZWTQ5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM6437ZWTQ5
DSP (Digital Signal Processors) TMS320DM6437ZWTQ5
IC DGTL MEDIA PROCESSOR 361-BGA

IC DGTL MEDIA PROCESSOR 361-BGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM6437ZWTQ5 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM6437ZWTQ5
Embedded - DSP (Digital Signal Processors) TMS320DM6437ZWTQ5
IC DGTL MEDIA PROCESSOR 361-BGA

IC DGTL MEDIA PROCESSOR 361-BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM6437ZWTQ5 296-34536-5-ND 1271197-TMS320DM6437ZWTQ5 698-TMS320DM6437ZWTQ5 815-TMS320DM6437ZWTQ5 TMS320DM6437ZWTQ5 TMS320DM6437ZWTQ5
Product Name TMS320DM6437 Digital Media Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6437ZWTQ5 Automotive 32-bit 32bit 500MHz Dsp Digital Signal Processors & Controllers - DSP, DSC Dig Media Proc DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Features Flash Memory
Package Type Other; BGA,NFBGA Other; 361-LFBGA Other; LFBGA Other; 361-LFBGA BGA; Other; 361-LFBGA
Clock Speed 400 to 700 MHz 500 MHz 500 MHz 500 MHz 500 MHz 500 MHz
MMACS 5600
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products