Texas Instruments TMS320DM6437 Digital Media Processor TMS320DM6437ZWTQ4

Description
Digital Media Processor 361-NFBGA -40 to 125
Request a Quote Datasheet
Description
Digital Media Processor 361-NFBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM6437 Digital Media Processor - TMS320DM6437ZWTQ4 - Texas Instruments
Dallas, TX, United States
TMS320DM6437 Digital Media Processor
TMS320DM6437ZWTQ4
TMS320DM6437 Digital Media Processor TMS320DM6437ZWTQ4
Digital Media Processor 361-NFBGA -40 to 125

Digital Media Processor 361-NFBGA -40 to 125

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM6437ZWTQ4-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM6437ZWTQ4-ND
DSP (Digital Signal Processors) TMS320DM6437ZWTQ4-ND
IC DGTL MEDIA PROCESSOR 361-BGA

IC DGTL MEDIA PROCESSOR 361-BGA

Buy Now Datasheet
 - TMS320DM6437ZWTQ4 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 27MHz, CMOS, PBGA361

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 27MHz, CMOS, PBGA361

Supplier's Site Datasheet
Singapore, Singapore
32-bit 400MHz Dsp
698-TMS320DM6437ZWTQ4
32-bit 400MHz Dsp 698-TMS320DM6437ZWTQ4
DSP, 400MHz, 32-bit, LFBGA, 111 I/O, -40-125C Product overview: TMS320DM6437ZWTQ4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 400MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 400MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6437ZWTQ 4 can be used for catalog matching and distributor lookup.

DSP, 400MHz, 32-bit, LFBGA, 111 I/O, -40-125C Product overview: TMS320DM6437ZWTQ4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 400MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 400MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6437ZWTQ4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6437ZWTQ4
797423-TMS320DM6437ZWTQ4
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6437ZWTQ4 797423-TMS320DM6437ZWTQ4
Manufacturer: Texas Instruments Win Source Part Number: 797423-TMS320DM6437Z WTQ4 Series: TMS320DM643x, DaVinci Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 125°C (TJ) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Mounting: SMD Interface: HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC Clock Rate: 400MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.05V, 1.20V Family Name: TMS320DM6437 Categories: Integrated Circuits (ICs) Manufacturer Package: 361-NFBGA (16x16) Introduction Date: February 26, 2008 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797423-TMS320DM6437ZWTQ4
Series: TMS320DM643x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 125°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Mounting: SMD
Interface: HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC
Clock Rate: 400MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.05V, 1.20V
Family Name: TMS320DM6437
Categories: Integrated Circuits (ICs)
Manufacturer Package: 361-NFBGA (16x16)
Introduction Date: February 26, 2008
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM6437ZWTQ4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM6437ZWTQ4
DSP (Digital Signal Processors) TMS320DM6437ZWTQ4
IC DGTL MEDIA PROCESSOR 361-BGA

IC DGTL MEDIA PROCESSOR 361-BGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM6437ZWTQ4 TMS320DM6437ZWTQ4-ND TMS320DM6437ZWTQ4 698-TMS320DM6437ZWTQ4 797423-TMS320DM6437ZWTQ4 TMS320DM6437ZWTQ4
Product Name TMS320DM6437 Digital Media Processor DSP (Digital Signal Processors) 32-bit 400MHz Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6437ZWTQ4 DSP (Digital Signal Processors)
Features Flash Memory
Package Type Other; BGA,NFBGA Other; 361-LFBGA BGA; Other; NFBGA361 Other; LFBGA BGA; Other; 361-LFBGA
Clock Speed 400 to 700 MHz 400 MHz 400 MHz 400 MHz 400 MHz
MMACS 5600
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - SMJ320C25-50GBM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers
OMAP-L137 C6000 DSP+ARM Processor - OMAPL137DZKB3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
View Details
2 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - MTDM8148CCYE2 - 790240-MTDM8148CCYE2 - Win Source Electronics
Specs
Supply Voltage 0.95V, 1.1V, 1.2V, 1.35V
Clock Speed 750 to 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
5 suppliers