Digital Media Processor 361-NFBGA 0 to 90
Manufacturer: Texas Instruments
Win Source Part Number: 055279-TMS320DM6437Z
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 400MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.05V, 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 361-NFBGA (16x16)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC DGTL MEDIA PROCESSOR 361-BGA
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 27MHz, CMOS, PBGA361
DSP 400MHz LFBGA 111 I/O 32-bit 1.05V Product overview: TMS320DM6437ZWT4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 400MHz, 1.05V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 400MHz, 1.05V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6437ZWT4
IC DGTL MEDIA PROCESSOR 361-BGA
IC DGTL MEDIA PROCESSOR 361-BGA
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320DM6437ZWT4 | 055279-TMS320DM6437ZWT4 | 296-34535-5-ND | TMS320DM6437ZWT4 | 698-TMS320DM6437ZWT4 | TMS320DM6437ZWT4 | TMS320DM6437ZWT4 |
| Product Name | TMS320DM6437 Digital Media Processor | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6437ZWT4 | DSP (Digital Signal Processors) | 32-bit 400MHz 1.05V Dsp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | |
| Features | Flash Memory | ||||||
| Package Type | Other; BGA,NFBGA | Other; 361-NFBGA (16x16) | Other; 361-LFBGA | BGA; Other; NFBGA361 | Other; LFBGA | BGA; Other; 361-LFBGA | |
| Clock Speed | 400 to 700 MHz | 400 MHz | 400 MHz | 400 MHz | 400 MHz | 400 MHz | |
| MMACS | 5600 | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) |