The TMS320DM6437ZDUQ4 is a high-performance digital media processor from the TMS320C64x+,Ñ¢ DSP family, designed for demanding digital media applications. It operates at clock rates up to 700 MHz, delivering performance of up to 5600 million instructions per second (MIPS) and 2800 million multiply-accumulates
TMS320DM6467 - Digital Media Processor, 32-Bit Size, 32-Ext Bit, 27MHz, PBGA376
IC DGTL MEDIA PROCESSOR 376-BGA
IC DGTL MEDIA PROCESSOR 376-BGA
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320DM6437ZDUQ4 | TMS320DM6437ZDUQ4-ND | TMS320DM6437ZDUQ4 |
| Product Name | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Data Bus | 32-Bit | ||
| Package Type | BGA; Other; BGA376 | Other; 376-BBGA Exposed Pad | BGA; Other; 376-BBGA Exposed Pad |
| Supply Voltage | 1.2V; 1.8V; 3.3V; 1.05V | ||
| Pin Count | 376 |