Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6437ZDU5 TMS320DM6437ZDU5

Description
Manufacturer: Texas Instruments Win Source Part Number: 797421-TMS320DM6437Z DU5 Series: TMS320DM643x, DaVinci Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.8V, 3.3V Package: 376-BBGA Exposed Pad Mounting: SMD Interface: HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC Clock Rate: 500MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.05V, 1.20V Family Name: TMS320DM6437 Categories: Integrated Circuits (ICs) Manufacturer Package: 376-BGA (23x23) Alternative Parts (Cross-Reference): TMS320DM6437ZWT5; TMS320DM6437ZDUQ5 ; Introduction Date: November 01, 2006 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797421-TMS320DM6437Z DU5 Series: TMS320DM643x, DaVinci Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.8V, 3.3V Package: 376-BBGA Exposed Pad Mounting: SMD Interface: HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC Clock Rate: 500MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.05V, 1.20V Family Name: TMS320DM6437 Categories: Integrated Circuits (ICs) Manufacturer Package: 376-BGA (23x23) Alternative Parts (Cross-Reference): TMS320DM6437ZWT5; TMS320DM6437ZDUQ5 ; Introduction Date: November 01, 2006 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6437ZDU5
797421-TMS320DM6437ZDU5
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6437ZDU5 797421-TMS320DM6437ZDU5
Manufacturer: Texas Instruments Win Source Part Number: 797421-TMS320DM6437Z DU5 Series: TMS320DM643x, DaVinci Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.8V, 3.3V Package: 376-BBGA Exposed Pad Mounting: SMD Interface: HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC Clock Rate: 500MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.05V, 1.20V Family Name: TMS320DM6437 Categories: Integrated Circuits (ICs) Manufacturer Package: 376-BGA (23x23) Alternative Parts (Cross-Reference): TMS320DM6437ZWT5; TMS320DM6437ZDUQ5 ; Introduction Date: November 01, 2006 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797421-TMS320DM6437ZDU5
Series: TMS320DM643x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Package: 376-BBGA Exposed Pad
Mounting: SMD
Interface: HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC
Clock Rate: 500MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.05V, 1.20V
Family Name: TMS320DM6437
Categories: Integrated Circuits (ICs)
Manufacturer Package: 376-BGA (23x23)
Alternative Parts (Cross-Reference): TMS320DM6437ZWT5; TMS320DM6437ZDUQ5 ;
Introduction Date: November 01, 2006
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-34533-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-34533-5-ND
DSP (Digital Signal Processors) 296-34533-5-ND
IC DGTL MEDIA PROCESSOR 376-BGA

IC DGTL MEDIA PROCESSOR 376-BGA

Buy Now Datasheet
 - TMS320DM6437ZDU5 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 0-Ext Bit, 27MHz, CMOS, PBGA376

Digital Signal Processor, 32-Bit Size, 0-Ext Bit, 27MHz, CMOS, PBGA376

Supplier's Site Datasheet
27MHz BGA Dsp - 698-TMS320DM6437ZDU5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0-BIT, 27MHz, OTHER DSP, PBGA376, 23 X 23 MM, 1 MM PITCH, PLASTIC, BGA-376 Product overview: TMS320DM6437ZDU5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 27MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6437ZDU5 can be used for catalog matching and distributor lookup.

0-BIT, 27MHz, OTHER DSP, PBGA376, 23 X 23 MM, 1 MM PITCH, PLASTIC, BGA-376 Product overview: TMS320DM6437ZDU5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 27MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6437ZDU5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM6437ZDU5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM6437ZDU5
DSP (Digital Signal Processors) TMS320DM6437ZDU5
IC DGTL MEDIA PROCESSOR 376-BGA

IC DGTL MEDIA PROCESSOR 376-BGA

Buy Now Datasheet
DSP Fixed-Point 32bit 500MHz 4000MIPS 376-Pin BGA - 815-TMS320DM6437ZDU5 - Utmel Electronic Limited
Hong Kong, China
DSP Fixed-Point 32bit 500MHz 4000MIPS 376-Pin BGA
815-TMS320DM6437ZDU5
DSP Fixed-Point 32bit 500MHz 4000MIPS 376-Pin BGA 815-TMS320DM6437ZDU5
DSP Fixed-Point 32bit 500MHz 4000MIPS 376-Pin BGA

DSP Fixed-Point 32bit 500MHz 4000MIPS 376-Pin BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 797421-TMS320DM6437ZDU5 296-34533-5-ND TMS320DM6437ZDU5 698-TMS320DM6437ZDU5 TMS320DM6437ZDU5 815-TMS320DM6437ZDU5
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6437ZDU5 DSP (Digital Signal Processors) 27MHz BGA Dsp DSP (Digital Signal Processors) DSP Fixed-Point 32bit 500MHz 4000MIPS 376-Pin BGA
Data Bus 32-Bit 32-Bit 32-Bit
Supply Voltage 1.05V, 1.20V 1.2V; 1.8V; 3.3V; 1.05V 3.3V -3.3V; 3V; 1.8V
Clock Speed 500 MHz 500 MHz 500 MHz 500 MHz
Operating Temperature 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA788BSGABFQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 1000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
 - UPD77210GJ-8EN-A - Rochester Electronics
Specs
Package Type QFP; Other; LQFP144
View Details
3 suppliers