Texas Instruments TMS320DM6435 Digital Media Processor TMS320DM6435ZWTQ5

Description
Digital Media Processor 361-NFBGA -40 to 125
Request a Quote Datasheet
Description
Digital Media Processor 361-NFBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM6435 Digital Media Processor - TMS320DM6435ZWTQ5 - Texas Instruments
Dallas, TX, United States
TMS320DM6435 Digital Media Processor
TMS320DM6435ZWTQ5
TMS320DM6435 Digital Media Processor TMS320DM6435ZWTQ5
Digital Media Processor 361-NFBGA -40 to 125

Digital Media Processor 361-NFBGA -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6435ZWTQ5
797419-TMS320DM6435ZWTQ5
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6435ZWTQ5 797419-TMS320DM6435ZWTQ5
Manufacturer: Texas Instruments Win Source Part Number: 797419-TMS320DM6435Z WTQ5 Series: TMS320DM643x, DaVinci Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 125°C (TJ) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Mounting: SMD Interface: HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC Clock Rate: 500MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.05V, 1.20V Family Name: TMS320DM6435 Categories: Integrated Circuits (ICs) Manufacturer Package: 361-NFBGA (16x16) Alternative Parts (Cross-Reference): TMS320DM6435ZDUQ5; TMS320DM6435ZWT5; Introduction Date: January 25, 2008 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797419-TMS320DM6435ZWTQ5
Series: TMS320DM643x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 125°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Mounting: SMD
Interface: HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate: 500MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.05V, 1.20V
Family Name: TMS320DM6435
Categories: Integrated Circuits (ICs)
Manufacturer Package: 361-NFBGA (16x16)
Alternative Parts (Cross-Reference): TMS320DM6435ZDUQ5; TMS320DM6435ZWT5;
Introduction Date: January 25, 2008
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 500MHz Dsp
698-TMS320DM6435ZWTQ5
32-bit 500MHz Dsp 698-TMS320DM6435ZWTQ5
DSP 32-bit 500MHz LFBGA 111 I/O I2C Ethernet UART McASP Product overview: TMS320DM6435ZWTQ5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 500MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6435ZWTQ 5 can be used for catalog matching and distributor lookup.

DSP 32-bit 500MHz LFBGA 111 I/O I2C Ethernet UART McASP Product overview: TMS320DM6435ZWTQ5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 500MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6435ZWTQ5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM6435ZWTQ5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM6435ZWTQ5-ND
DSP (Digital Signal Processors) TMS320DM6435ZWTQ5-ND
IC DGTL MEDIA PROCESSOR 361-BGA

IC DGTL MEDIA PROCESSOR 361-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM6435ZWTQ5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM6435ZWTQ5
DSP (Digital Signal Processors) TMS320DM6435ZWTQ5
IC DGTL MEDIA PROCESSOR 361-BGA

IC DGTL MEDIA PROCESSOR 361-BGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM6435ZWTQ5 797419-TMS320DM6435ZWTQ5 698-TMS320DM6435ZWTQ5 TMS320DM6435ZWTQ5-ND TMS320DM6435ZWTQ5
Product Name TMS320DM6435 Digital Media Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6435ZWTQ5 32-bit 500MHz Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Features Flash Memory
Package Type Other; BGA,NFBGA Other; LFBGA Other; 361-LFBGA BGA; Other; 361-LFBGA
Clock Speed 400 to 700 MHz 500 MHz 500 MHz 500 MHz 500 MHz
MMACS 5600
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - TMS320BC52PJ100 - Quarktwin Technology Ltd.
Specs
Package Type QFP; Other; 100-BQFP
Clock Speed 100 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZWTA3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Dsp - 698-SN0801033PAGR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; TQFP
View Details
4 suppliers