Texas Instruments TMS320DM6435 Digital Media Processor TMS320DM6435ZDU6

Description
Digital Media Processor 376-BGA 0 to 90
Request a Quote Datasheet
Description
Digital Media Processor 376-BGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM6435 Digital Media Processor - TMS320DM6435ZDU6 - Texas Instruments
Dallas, TX, United States
TMS320DM6435 Digital Media Processor
TMS320DM6435ZDU6
TMS320DM6435 Digital Media Processor TMS320DM6435ZDU6
Digital Media Processor 376-BGA 0 to 90

Digital Media Processor 376-BGA 0 to 90

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6435ZDU6
797411-TMS320DM6435ZDU6
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6435ZDU6 797411-TMS320DM6435ZDU6
Manufacturer: Texas Instruments Win Source Part Number: 797411-TMS320DM6435Z DU6 Series: TMS320DM643x, DaVinci Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.8V, 3.3V Package: 376-BBGA Exposed Pad Mounting: SMD Interface: HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC Clock Rate: 600MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.05V, 1.20V Family Name: TMS320DM6435 Categories: Integrated Circuits (ICs) Manufacturer Package: 376-BGA (23x23) Alternative Parts (Cross-Reference): TMS320DM6435ZWT6; TMX320DM6435CZDUA; TMS320DM6435ZDUL; TMS320DM6435ZDU6; TMX320DM6435CZWT; TMS320DM6435ZWT6CX; TMS320DM6435ZWTL; Introduction Date: November 01, 2006 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797411-TMS320DM6435ZDU6
Series: TMS320DM643x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Package: 376-BBGA Exposed Pad
Mounting: SMD
Interface: HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate: 600MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.05V, 1.20V
Family Name: TMS320DM6435
Categories: Integrated Circuits (ICs)
Manufacturer Package: 376-BGA (23x23)
Alternative Parts (Cross-Reference): TMS320DM6435ZWT6; TMX320DM6435CZDUA; TMS320DM6435ZDUL; TMS320DM6435ZDU6; TMX320DM6435CZWT; TMS320DM6435ZWT6CX; TMS320DM6435ZWTL;
Introduction Date: November 01, 2006
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital Media Processor 376-BGA 0 to 90 Product overview: TMS320DM6435ZDU6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6435ZDU6 can be used for catalog matching and distributor lookup.

Digital Media Processor 376-BGA 0 to 90 Product overview: TMS320DM6435ZDU6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6435ZDU6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-34529-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-34529-5-ND
DSP (Digital Signal Processors) 296-34529-5-ND
IC DGTL MEDIA PROCESSOR 376-BGA

IC DGTL MEDIA PROCESSOR 376-BGA

Buy Now Datasheet
 - TMS320DM6435ZDU6 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 30MHz, CMOS, PBGA376

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 30MHz, CMOS, PBGA376

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM6435ZDU6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM6435ZDU6
DSP (Digital Signal Processors) TMS320DM6435ZDU6
IC DGTL MEDIA PROCESSOR 376-BGA

IC DGTL MEDIA PROCESSOR 376-BGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM6435ZDU6 797411-TMS320DM6435ZDU6 698-TMS320DM6435ZDU6 296-34529-5-ND TMS320DM6435ZDU6 TMS320DM6435ZDU6
Product Name TMS320DM6435 Digital Media Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6435ZDU6 BGA Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Features Flash Memory
Package Type Other; BGA,NFBGA Other; BGA Other; 376-BBGA Exposed Pad BGA; Other; BGA376 BGA; Other; 376-BBGA Exposed Pad
Clock Speed 400 to 700 MHz 600 MHz 400 MHz 600 MHz 600 MHz
MMACS 5600
Operating Temperature -40 to 125 C (-40 to 257 F) 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

DM383 DaVinci Digital Media Processor - DM383AAAR11 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Clock Speed 1000 MHz
View Details
4 suppliers
SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40GFS60 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCE4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
SM320C6701 Floating Point Digital Signal Processor, Military - SM320C6701GLPS16 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 90 C (-40 to 194 F)
DMA Channels 4
View Details
3 suppliers