Digital Media Processor 361-NFBGA 0 to 90
Digital Media Processor 361-NFBGA 0 to 90 Product overview: TMS320DM6433ZWT5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6433ZWT5
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 27MHz, CMOS, PBGA361
IC DGTL MEDIA PROCESSOR 361-BGA
Manufacturer: Texas Instruments
Win Source Part Number: 797408-TMS320DM6433Z
Series: TMS320DM643x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Mounting: SMD
Interface: HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC
Clock Rate: 500MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.20V
Family Name: TMS320DM6433
Categories: Integrated Circuits (ICs)
Manufacturer Package: 361-NFBGA (16x16)
Alternative Parts (Cross-Reference): TMS320DM6433ZDU5; TMS320DM6433ZWTQ5;
Introduction Date: March 01, 2008
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC DGTL MEDIA PROCESSOR 361-BGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320DM6433ZWT5 | 698-TMS320DM6433ZWT5 | TMS320DM6433ZWT5 | 296-34528-5-ND | 797408-TMS320DM6433ZWT5 | TMS320DM6433ZWT5 |
| Product Name | TMS320DM6433 Digital Media Processor | Dsp | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6433ZWT5 | DSP (Digital Signal Processors) | |
| Features | Flash Memory | |||||
| Package Type | Other; BGA,NFBGA | Other; LFBGA | BGA; Other; NFBGA361 | Other; 361-LFBGA | BGA; Other; 361-LFBGA | |
| Clock Speed | 400 to 700 MHz | 500 MHz | 500 MHz | 500 MHz | 500 MHz | |
| MMACS | 5600 | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) |