Texas Instruments TMS320DM6433 Digital Media Processor TMS320DM6433ZDUL

Description
Digital Media Processor 376-BGA
Request a Quote Datasheet
Description
Digital Media Processor 376-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM6433 Digital Media Processor - TMS320DM6433ZDUL - Texas Instruments
Dallas, TX, United States
TMS320DM6433 Digital Media Processor
TMS320DM6433ZDUL
TMS320DM6433 Digital Media Processor TMS320DM6433ZDUL
Digital Media Processor 376-BGA

Digital Media Processor 376-BGA

Buy Now Datasheet
 - TMS320DM6433ZDUL - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 27MHz, CMOS, PBGA376

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 27MHz, CMOS, PBGA376

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM6433ZDUL-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM6433ZDUL-ND
DSP (Digital Signal Processors) TMS320DM6433ZDUL-ND
IC DGTL MEDIA PROCESSOR 376-BGA

IC DGTL MEDIA PROCESSOR 376-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM6433ZDUL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM6433ZDUL
DSP (Digital Signal Processors) TMS320DM6433ZDUL
IC DGTL MEDIA PROCESSOR 376-BGA

IC DGTL MEDIA PROCESSOR 376-BGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM6433ZDUL TMS320DM6433ZDUL TMS320DM6433ZDUL-ND TMS320DM6433ZDUL
Product Name TMS320DM6433 Digital Media Processor DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Features Flash Memory
Package Type Other; BGA,NFBGA BGA; Other; BGA376 Other; 376-BBGA Exposed Pad BGA; Other; 376-BBGA Exposed Pad
Clock Speed 400 to 700 MHz 600 MHz 600 MHz
MMACS 5600
Operating Temperature -40 to 125 C (-40 to 257 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C6701 Floating Point Digital Signal Processor, Military - SMJ320C6701GLPW14 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
2 suppliers
Dsp - 698-SM34020AGBM32 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 5V
Operating Current 265 mA
View Details
3 suppliers