Texas Instruments TMS320DM6433 Digital Media Processor TMS320DM6433ZDU7

Description
Digital Media Processor 376-BGA
Request a Quote
Description
Digital Media Processor 376-BGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320DM6433ZDU7 is a high-performance digital media processor from Quarktwin Technology Ltd., designed for demanding digital media applications. It operates at clock rates of up to 700 MHz and can achieve performance levels of up to 5600 million instructions per second (MIPS). The processor features a C64x+ DSP core with advanced VelociTI.2 extensions, allowing for efficient execution of complex algorithms with its eight independent functional units, including six arithmetic logic units (ALUs) and two multipliers. The device includes a comprehensive memory architecture with 256K-bit L1 program RAM/cache, 640K-bit L1 data RAM/cache, and 1M-bit L2 unified mapped RAM/cache, all of which can be flexibly allocated. It supports various video processing capabilities, including hardware on-screen display (OSD) and multiple video output formats through four 54-MHz digital-to-analog converters (DACs). Connectivity options are extensive, featuring a 10/100 Mb/s Ethernet MAC, multiple serial ports, and general-purpose I/O pins. The processor is packaged in a 376-pin BGA format and is compliant with RoHS standards. This device is suitable for applications in digital media and networked media decoding, making it a strong candidate for engineers looking for a robust DSP solution.

Datasheet Summary
Powered by GS/AI

The TMS320DM6433ZDU7 is a high-performance digital media processor from Quarktwin Technology Ltd., designed for demanding digital media applications. It operates at clock rates of up to 700 MHz and can achieve performance levels of up to 5600 million instructions per second (MIPS). The processor features a C64x+ DSP core with advanced VelociTI.2 extensions, allowing for efficient execution of complex algorithms with its eight independent functional units, including six arithmetic logic units (ALUs) and two multipliers. The device includes a comprehensive memory architecture with 256K-bit L1 program RAM/cache, 640K-bit L1 data RAM/cache, and 1M-bit L2 unified mapped RAM/cache, all of which can be flexibly allocated. It supports various video processing capabilities, including hardware on-screen display (OSD) and multiple video output formats through four 54-MHz digital-to-analog converters (DACs). Connectivity options are extensive, featuring a 10/100 Mb/s Ethernet MAC, multiple serial ports, and general-purpose I/O pins. The processor is packaged in a 376-pin BGA format and is compliant with RoHS standards. This device is suitable for applications in digital media and networked media decoding, making it a strong candidate for engineers looking for a robust DSP solution.

Suppliers

Company
Product
Description
Supplier Links
TMS320DM6433 Digital Media Processor - TMS320DM6433ZDU7 - Texas Instruments
Dallas, TX, United States
TMS320DM6433 Digital Media Processor
TMS320DM6433ZDU7
TMS320DM6433 Digital Media Processor TMS320DM6433ZDU7
Digital Media Processor 376-BGA

Digital Media Processor 376-BGA

Buy Now Datasheet
Digital Media Processor 376-BGA Product overview: TMS320DM6433ZDU7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6433ZDU7 can be used for catalog matching and distributor lookup.

Digital Media Processor 376-BGA Product overview: TMS320DM6433ZDU7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6433ZDU7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-42946-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42946-5-ND
DSP (Digital Signal Processors) 296-42946-5-ND
IC DGTL MEDIA PROCESSOR 376-BGA

IC DGTL MEDIA PROCESSOR 376-BGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6433ZDU7
797407-TMS320DM6433ZDU7
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6433ZDU7 797407-TMS320DM6433ZDU7
Manufacturer: Texas Instruments Win Source Part Number: 797407-TMS320DM6433Z DU7 Series: TMS320DM643x, DaVinci Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.8V, 3.3V Package: 376-BBGA Exposed Pad Mounting: SMD Interface: HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC Clock Rate: 700MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.20V Family Name: TMS320DM6433 Categories: Integrated Circuits (ICs) Manufacturer Package: 376-BGA (23x23) Alternative Parts (Cross-Reference): TMS320DM6433ZWT7; Introduction Date: November 01, 2006 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797407-TMS320DM6433ZDU7
Series: TMS320DM643x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Package: 376-BBGA Exposed Pad
Mounting: SMD
Interface: HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC
Clock Rate: 700MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.20V
Family Name: TMS320DM6433
Categories: Integrated Circuits (ICs)
Manufacturer Package: 376-BGA (23x23)
Alternative Parts (Cross-Reference): TMS320DM6433ZWT7;
Introduction Date: November 01, 2006
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM6433ZDU7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM6433ZDU7
DSP (Digital Signal Processors) TMS320DM6433ZDU7
IC DGTL MEDIA PROCESSOR 376-BGA

IC DGTL MEDIA PROCESSOR 376-BGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM6433ZDU7 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM6433ZDU7
Embedded - DSP (Digital Signal Processors) TMS320DM6433ZDU7
IC DGTL MEDIA PROCESSOR 376-BGA

IC DGTL MEDIA PROCESSOR 376-BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM6433ZDU7 698-TMS320DM6433ZDU7 296-42946-5-ND 797407-TMS320DM6433ZDU7 TMS320DM6433ZDU7 TMS320DM6433ZDU7
Product Name TMS320DM6433 Digital Media Processor BGA Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6433ZDU7 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Features Flash Memory
Package Type Other; BGA,NFBGA Other; BGA Other; 376-BBGA Exposed Pad BGA; Other; 376-BBGA Exposed Pad
Clock Speed 400 to 700 MHz 700 MHz 700 MHz 700 MHz 700 MHz 700 MHz
MMACS 5600
Operating Temperature -40 to 125 C (-40 to 257 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA783BRGABFQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SMJ320C25 Digital Signal Processors - SMJ320C25-50FJM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers
DM3725 Digital Media Processor - DM3725CBP100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers
DM3725 Digital Media Processor - DM3725CUSD100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
4 suppliers