Texas Instruments TMS320DM6433 Digital Media Processor TMS320DM6433ZDU6

Description
Digital Media Processor 376-BGA 0 to 90
Request a Quote Datasheet
Description
Digital Media Processor 376-BGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM6433 Digital Media Processor - TMS320DM6433ZDU6 - Texas Instruments
Dallas, TX, United States
TMS320DM6433 Digital Media Processor
TMS320DM6433ZDU6
TMS320DM6433 Digital Media Processor TMS320DM6433ZDU6
Digital Media Processor 376-BGA 0 to 90

Digital Media Processor 376-BGA 0 to 90

Buy Now Datasheet
 - TMS320DM6433ZDU6 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 27MHz, CMOS, PBGA376

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 27MHz, CMOS, PBGA376

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM6433ZDU6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM6433ZDU6
DSP (Digital Signal Processors) TMS320DM6433ZDU6
IC DGTL MEDIA PROCESSOR 376-BGA

IC DGTL MEDIA PROCESSOR 376-BGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM6433ZDU6 TMS320DM6433ZDU6 TMS320DM6433ZDU6
Product Name TMS320DM6433 Digital Media Processor DSP (Digital Signal Processors)
Features Flash Memory
Package Type Other; BGA,NFBGA BGA; Other; BGA376 BGA; Other; 376-BBGA Exposed Pad
Clock Speed 400 to 700 MHz 600 MHz
MMACS 5600
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L137 C6000 DSP+ARM Processor - OMAPL137DZKBA3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
View Details
DM383 DaVinci Digital Media Processor - DM383AAAR11 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Clock Speed 1000 MHz
View Details
4 suppliers