Texas Instruments TMS320DM6431 Digital Media Processor TMS320DM6431ZDU3

Description
Digital Media Processor 376-BGA 0 to 90
Request a Quote
Description
Digital Media Processor 376-BGA 0 to 90
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320DM6431 Digital Media Processor from Texas Instruments is a high-performance device designed for digital media applications. It features the advanced VelociTI.2,Ñ¢ architecture and operates at a clock rate of 300 MHz, delivering up to 2400 million instructions per second (MIPS). The processor includes a C64x+ DSP core with eight independent functional units, allowing for efficient processing of video and imaging tasks. The DM6431 supports a variety of memory interfaces, including a 16-bit DDR2 SDRAM memory controller and asynchronous memory interfaces, accommodating up to 128 MB of address space. It also integrates a video processing subsystem (VPSS) with a video processing front-end (VPFE) for video capture, as well as a 10/100 Mb/s Ethernet MAC for network connectivity. Additional features include multiple general-purpose I/O pins, timers, a UART with flow control, and a high-end CAN controller for automotive applications. The device is available in a 376-pin plastic BGA package and supports both commercial and automotive grades. This processor is suitable for applications requiring high-speed digital media processing and robust peripheral support.

Datasheet Summary
Powered by GS/AI

The TMS320DM6431 Digital Media Processor from Texas Instruments is a high-performance device designed for digital media applications. It features the advanced VelociTI.2,Ñ¢ architecture and operates at a clock rate of 300 MHz, delivering up to 2400 million instructions per second (MIPS). The processor includes a C64x+ DSP core with eight independent functional units, allowing for efficient processing of video and imaging tasks. The DM6431 supports a variety of memory interfaces, including a 16-bit DDR2 SDRAM memory controller and asynchronous memory interfaces, accommodating up to 128 MB of address space. It also integrates a video processing subsystem (VPSS) with a video processing front-end (VPFE) for video capture, as well as a 10/100 Mb/s Ethernet MAC for network connectivity. Additional features include multiple general-purpose I/O pins, timers, a UART with flow control, and a high-end CAN controller for automotive applications. The device is available in a 376-pin plastic BGA package and supports both commercial and automotive grades. This processor is suitable for applications requiring high-speed digital media processing and robust peripheral support.

Suppliers

Company
Product
Description
Supplier Links
TMS320DM6431 Digital Media Processor - TMS320DM6431ZDU3 - Texas Instruments
Dallas, TX, United States
TMS320DM6431 Digital Media Processor
TMS320DM6431ZDU3
TMS320DM6431 Digital Media Processor TMS320DM6431ZDU3
Digital Media Processor 376-BGA 0 to 90

Digital Media Processor 376-BGA 0 to 90

Buy Now Datasheet
Digital Media Processor 376-BGA 0 to 90 Product overview: TMS320DM6431ZDU3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6431ZDU3 can be used for catalog matching and distributor lookup.

Digital Media Processor 376-BGA 0 to 90 Product overview: TMS320DM6431ZDU3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6431ZDU3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TMS320DM6431ZDU3 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 30MHz, CMOS, PBGA376

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 30MHz, CMOS, PBGA376

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-34524-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-34524-5-ND
DSP (Digital Signal Processors) 296-34524-5-ND
IC DGTL MEDIA PROCESSOR 376-BGA

IC DGTL MEDIA PROCESSOR 376-BGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6431ZDU3
797404-TMS320DM6431ZDU3
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6431ZDU3 797404-TMS320DM6431ZDU3
Manufacturer: Texas Instruments Win Source Part Number: 797404-TMS320DM6431Z DU3 Series: TMS320DM643x, DaVinci Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.8V, 3.3V Package: 376-BBGA Exposed Pad Mounting: SMD Interface: I2C, McASP, McBSP, UART, 10/100 Ethernet MAC Clock Rate: 300MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 128kB Voltage - Core: 1.20V Family Name: TMS320DM6431 Categories: Integrated Circuits (ICs) Manufacturer Package: 376-BGA (23x23) Alternative Parts (Cross-Reference): TMS320DM6431ZWT3; Introduction Date: November 01, 2006 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797404-TMS320DM6431ZDU3
Series: TMS320DM643x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Package: 376-BBGA Exposed Pad
Mounting: SMD
Interface: I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate: 300MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 128kB
Voltage - Core: 1.20V
Family Name: TMS320DM6431
Categories: Integrated Circuits (ICs)
Manufacturer Package: 376-BGA (23x23)
Alternative Parts (Cross-Reference): TMS320DM6431ZWT3;
Introduction Date: November 01, 2006
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM6431ZDU3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM6431ZDU3
DSP (Digital Signal Processors) TMS320DM6431ZDU3
IC DGTL MEDIA PROCESSOR 376-BGA

IC DGTL MEDIA PROCESSOR 376-BGA

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM6431ZDU3 698-TMS320DM6431ZDU3 TMS320DM6431ZDU3 296-34524-5-ND 797404-TMS320DM6431ZDU3 TMS320DM6431ZDU3
Product Name TMS320DM6431 Digital Media Processor BGA Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6431ZDU3 DSP (Digital Signal Processors)
Features Flash Memory
Package Type Other; BGA,NFBGA Other; BGA BGA; Other; BGA376 Other; 376-BBGA Exposed Pad BGA; Other; 376-BBGA Exposed Pad
Clock Speed 300 MHz 135 MHz 300 MHz 300 MHz 300 MHz
MMACS 2400
Operating Temperature -40 to 125 C (-40 to 257 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA785BSGABFRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Clock Speed 1000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
Interface Type CAN, DMA, I2C, McASP, McSPI, MMC/SD/SDIO, SPI, UART/USART
View Details
2 suppliers
SMJ320C6201B Fixed Point Digital Signal Processor, Military - 5962-9857801QXA - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40GFM40 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
5 suppliers
DM383 DaVinci Digital Media Processor - DM383AAAR01 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Clock Speed 1000 MHz
View Details
4 suppliers