Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642GNZ600 TMS320DM642GNZ600

Description
Manufacturer: Texas Instruments Win Source Part Number: 055278-TMS320DM642GN Z600 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 600MHz Non-Volatile Memory: External On-Chip RAM: 160kB Voltage - Core: 1.40V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 548-FCBGA (27x27) Alternative Parts (Cross-Reference): TMS320DM642GDK600; TMS320DM642ZNZ600; TMS320DM642AZNZ6; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055278-TMS320DM642GN Z600 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 600MHz Non-Volatile Memory: External On-Chip RAM: 160kB Voltage - Core: 1.40V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 548-FCBGA (27x27) Alternative Parts (Cross-Reference): TMS320DM642GDK600; TMS320DM642ZNZ600; TMS320DM642AZNZ6; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642GNZ600
055278-TMS320DM642GNZ600
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642GNZ600 055278-TMS320DM642GNZ600
Manufacturer: Texas Instruments Win Source Part Number: 055278-TMS320DM642GN Z600 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 600MHz Non-Volatile Memory: External On-Chip RAM: 160kB Voltage - Core: 1.40V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 548-FCBGA (27x27) Alternative Parts (Cross-Reference): TMS320DM642GDK600; TMS320DM642ZNZ600; TMS320DM642AZNZ6; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 055278-TMS320DM642GNZ600
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 600MHz
Non-Volatile Memory: External
On-Chip RAM: 160kB
Voltage - Core: 1.40V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 548-FCBGA (27x27)
Alternative Parts (Cross-Reference): TMS320DM642GDK600; TMS320DM642ZNZ600; TMS320DM642AZNZ6;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
75.19 MHz BGA Dsp - 698-TMS320DM642GNZ600 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75.19 MHz BGA Dsp
698-TMS320DM642GNZ600
75.19 MHz BGA Dsp 698-TMS320DM642GNZ600
IC 64-BIT, 75.19 MHz, OTHER DSP, PBGA548, 27 X 27 MM, 1 MM PITCH, PLASTIC, BGA-548, Digital Signal Processor Product overview: TMS320DM642GNZ600 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75.19 MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 75.19 MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM642GNZ60 0 can be used for catalog matching and distributor lookup.

IC 64-BIT, 75.19 MHz, OTHER DSP, PBGA548, 27 X 27 MM, 1 MM PITCH, PLASTIC, BGA-548, Digital Signal Processor Product overview: TMS320DM642GNZ600 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75.19 MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 75.19 MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM642GNZ600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TMS320DM642GNZ600 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-17486-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-17486-ND
DSP (Digital Signal Processors) 296-17486-ND
IC DGTL MEDIA PROCESSOR 548-BGA

IC DGTL MEDIA PROCESSOR 548-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM642GNZ600 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM642GNZ600
DSP (Digital Signal Processors) TMS320DM642GNZ600
IC DGTL MEDIA PROCESSOR 548-BGA

IC DGTL MEDIA PROCESSOR 548-BGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 055278-TMS320DM642GNZ600 698-TMS320DM642GNZ600 TMS320DM642GNZ600 296-17486-ND TMS320DM642GNZ600
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642GNZ600 75.19 MHz BGA Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.40V 3.3V; 1.40V
Package Type Other; 548-FCBGA (27x27) Other; FCBGA BGA; Other; BGA548 Other; 548-BBGA, FCBGA BGA; Other; 548-BBGA, FCBGA
Clock Speed 600 MHz 600 MHz 600 MHz 600 MHz
Operating Temperature 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - 66AK2H12BAAW24 - Lingto Electronic Limited
Specs
Clock Speed 1200 to 1400 MHz
Interface Type I²C; SPI; UART; USART; USB; EBI/EMI, Ethernet, DMA, I²C, Serial RapidIO, SPI, UART/USART, USB 3.0
View Details
SMJ320C25 Digital Signal Processors - SMJ320C25FDM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers
DSP (Digital Signal Processors) - DSPIC30F301030ISP-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type DIP; Other; "28-DIP (0.300"", 7.62mm)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details