Texas Instruments TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM642AZNZ7

Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote
Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Video/Imaging Fixed-Point Digital Signal Processor with 548-pin FCBGA package, 1.0-mm ball pitch, operating from -40 to 105°C. Features an 8-channel VelociTI.2™ VLIW DSP core with 720-MHz clock rate, 5760 MIPS, 128-Kbit L1P and L1D caches, 2-Mbit L2 unified cache, 64-bit EMIF, 10/100 Mb/s Ethernet MAC, three configurable video ports, McASP with S/PDIF/IEC60958/AES-3 support, I2C, PCI, and EDMA. Endianess supports both little and big endian. 3.3-V I/O with 1.4-V internal core voltage. IEEE-1149.1 JTAG compatible.

Datasheet Summary
Powered by GS/AI

Video/Imaging Fixed-Point Digital Signal Processor with 548-pin FCBGA package, 1.0-mm ball pitch, operating from -40 to 105°C. Features an 8-channel VelociTI.2™ VLIW DSP core with 720-MHz clock rate, 5760 MIPS, 128-Kbit L1P and L1D caches, 2-Mbit L2 unified cache, 64-bit EMIF, 10/100 Mb/s Ethernet MAC, three configurable video ports, McASP with S/PDIF/IEC60958/AES-3 support, I2C, PCI, and EDMA. Endianess supports both little and big endian. 3.3-V I/O with 1.4-V internal core voltage. IEEE-1149.1 JTAG compatible.

Suppliers

Company
Product
Description
Supplier Links
TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor - TMS320DM642AZNZ7 - Texas Instruments
Dallas, TX, United States
TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor
TMS320DM642AZNZ7
TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM642AZNZ7
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA

Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-26851-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-26851-ND
DSP (Digital Signal Processors) 296-26851-ND
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AZNZ7
055277-TMS320DM642AZNZ7
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AZNZ7 055277-TMS320DM642AZNZ7
Manufacturer: Texas Instruments Win Source Part Number: 055277-TMS320DM642AZ NZ7 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 720MHz Non-Volatile Memory: External On-Chip RAM: 160kB Voltage - Core: 1.40V Family Name: TMS320DM642 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 548-FCBGA (27x27) Alternative Parts (Cross-Reference): TMS320DM642AGNZ7; TMS320DM642GDK720; TMS320DM642AGDK7; TMS320DM642AZDK7; TMS320DM642GNZ720; TMS320DM642AZNZ7; Introduction Date: August 02, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055277-TMS320DM642AZNZ7
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 720MHz
Non-Volatile Memory: External
On-Chip RAM: 160kB
Voltage - Core: 1.40V
Family Name: TMS320DM642
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 548-FCBGA (27x27)
Alternative Parts (Cross-Reference): TMS320DM642AGNZ7; TMS320DM642GDK720; TMS320DM642AGDK7; TMS320DM642AZDK7; TMS320DM642GNZ720; TMS320DM642AZNZ7;
Introduction Date: August 02, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TMS320DM642AZNZ7 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548

Supplier's Site Datasheet
720MHz 32b DSP, FCBGA, SDRAM/RAM, I2C, PCI, McASP Product overview: TMS320DM642AZNZ7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 720MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 720MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM642AZNZ7 can be used for catalog matching and distributor lookup.

720MHz 32b DSP, FCBGA, SDRAM/RAM, I2C, PCI, McASP Product overview: TMS320DM642AZNZ7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 720MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 720MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM642AZNZ7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM642AZNZ7 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM642AZNZ7
Embedded - DSP (Digital Signal Processors) TMS320DM642AZNZ7
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM642AZNZ7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM642AZNZ7
DSP (Digital Signal Processors) TMS320DM642AZNZ7
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM642AZNZ7 296-26851-ND 055277-TMS320DM642AZNZ7 TMS320DM642AZNZ7 698-TMS320DM642AZNZ7 TMS320DM642AZNZ7 TMS320DM642AZNZ7
Product Name TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AZNZ7 720MHz Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V; 1.40V 1.40V 1.4V
Package Type Other; FC/CSP,FCBGA Other; 548-BBGA, FCBGA Other; 548-FCBGA (27x27) BGA; Other; FCBGA548 Other; FCBGA BGA; Other; 548-BBGA, FCBGA
Clock Speed 500 to 720 MHz 720 MHz 720 MHz 720 MHz 720 MHz 720 MHz
MMACS 5760
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CBP - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466902QXC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers