Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA Product overview: TMS320DM642AZDK7HK from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM642AZDK7
Manufacturer: Texas Instruments
Win Source Part Number: 797401-TMS320DM642AZ
Series: TMS320DM64x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 548-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, I2C, McASP, McBSP, PCI
Clock Rate: 720MHz
Non-Volatile Memory: External
On-Chip RAM: 160kB
Voltage - Core: 1.40V
Family Name: TMS320DM642AZDK7HK
Categories: Integrated Circuits (ICs)
Manufacturer Package: 548-FCBGA (23x23)
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC FIXED-POINT DSP 548-FCBGA
IC FIXED-POINT DSP 548-FCBGA
IC FIXED-POINT DSP 548-FCBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TMS320DM642AZDK7HK | 797401-TMS320DM642AZDK7HK | TMS320DM642AZDK7HK-ND | TMS320DM642AZDK7HK | TMS320DM642AZDK7HK |
| Product Name | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AZDK7HK | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Package Type | Other; FCBGA | Other; 548-BFBGA, FCBGA | BGA; Other; 548-BFBGA, FCBGA | ||
| Clock Speed | 720 MHz | 720 MHz | 720 MHz | 720 MHz | 720 MHz |
| Operating Temperature | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) |