Texas Instruments TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM642AZDK7

Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote
Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Video/Imaging Fixed-Point Digital Signal Processor in a 548-pin FCBGA package with 1.0-mm ball pitch, operating from -40°C to 105°C, featuring a 720-MHz C64x+ DSP core, 5760 MIPS peak performance, 3 configurable video ports, 10/100 Mb/s Ethernet MAC, and 64-bit external memory interface.

Datasheet Summary
Powered by GS/AI

Video/Imaging Fixed-Point Digital Signal Processor in a 548-pin FCBGA package with 1.0-mm ball pitch, operating from -40°C to 105°C, featuring a 720-MHz C64x+ DSP core, 5760 MIPS peak performance, 3 configurable video ports, 10/100 Mb/s Ethernet MAC, and 64-bit external memory interface.

Suppliers

Company
Product
Description
Supplier Links
TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor - TMS320DM642AZDK7 - Texas Instruments
Dallas, TX, United States
TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor
TMS320DM642AZDK7
TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM642AZDK7
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA

Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-26849-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-26849-ND
DSP (Digital Signal Processors) 296-26849-ND
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AZDK7
033282-TMS320DM642AZDK7
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AZDK7 033282-TMS320DM642AZDK7
Manufacturer: Texas Instruments Win Source Part Number: 033282-TMS320DM642AZ DK7 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 720MHz Non-Volatile Memory: External On-Chip RAM: 160kB Voltage - Core: 1.40V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 548-FCBGA (23x23) Alternative Parts (Cross-Reference): TMS320DM642AGDK7; TMS320DM642GNZ720; TMS320DM642AZNZ7; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033282-TMS320DM642AZDK7
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 720MHz
Non-Volatile Memory: External
On-Chip RAM: 160kB
Voltage - Core: 1.40V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 548-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320DM642AGDK7; TMS320DM642GNZ720; TMS320DM642AZNZ7;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TMS320DM642AZDK7 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM642AZDK7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM642AZDK7
DSP (Digital Signal Processors) TMS320DM642AZDK7
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM642AZDK7 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM642AZDK7
Embedded - DSP (Digital Signal Processors) TMS320DM642AZDK7
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM642AZDK7 296-26849-ND 033282-TMS320DM642AZDK7 TMS320DM642AZDK7 TMS320DM642AZDK7 TMS320DM642AZDK7
Product Name TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AZDK7 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V; 1.40V 1.40V
Package Type Other; FC/CSP,FCBGA Other; 548-BFBGA, FCBGA Other; 548-FCBGA (23x23) BGA; Other; FCBGA548 BGA; Other; 548-BFBGA, FCBGA
Clock Speed 500 to 720 MHz 720 MHz 720 MHz 720 MHz 720 MHz
MMACS 5760
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L137 C6000 DSP+ARM Processor - OMAPL137DZKB3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
View Details
2 suppliers
SMJ320C25 Digital Signal Processors - SM320C25GBM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details