Texas Instruments TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM642AGDKA6

Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP
Request a Quote
Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320DM642 is a video and imaging fixed-point digital signal processor based on the TMS320C64x™ DSP core, delivering up to 5760 MIPS at 720 MHz with a VLIW architecture featuring eight functional units. It includes a 64-bit external memory interface supporting up to 1024 MBytes of external memory, three configurable video ports for direct interfacing with video decoder and encoder devices, a 10/100 Mb/s Ethernet MAC with MII, and a 64-channel EDMA controller. The device features 16 Kbytes of L1P program cache, 16 Kbytes of L1D data cache, and 256 Kbytes of unified L2 memory. It is packaged in a 548-pin FCCSP (GDK) with a 0.8-mm ball pitch and operates with 3.3-V I/O and 1.4-V internal supply voltage. The operating temperature range is -40 °C to 105 °C.

Datasheet Summary
Powered by GS/AI

The TMS320DM642 is a video and imaging fixed-point digital signal processor based on the TMS320C64x™ DSP core, delivering up to 5760 MIPS at 720 MHz with a VLIW architecture featuring eight functional units. It includes a 64-bit external memory interface supporting up to 1024 MBytes of external memory, three configurable video ports for direct interfacing with video decoder and encoder devices, a 10/100 Mb/s Ethernet MAC with MII, and a 64-channel EDMA controller. The device features 16 Kbytes of L1P program cache, 16 Kbytes of L1D data cache, and 256 Kbytes of unified L2 memory. It is packaged in a 548-pin FCCSP (GDK) with a 0.8-mm ball pitch and operates with 3.3-V I/O and 1.4-V internal supply voltage. The operating temperature range is -40 °C to 105 °C.

Suppliers

Company
Product
Description
Supplier Links
TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor - TMS320DM642AGDKA6 - Texas Instruments
Dallas, TX, United States
TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor
TMS320DM642AGDKA6
TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM642AGDKA6
Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP

Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42865-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42865-ND
DSP (Digital Signal Processors) 296-42865-ND
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP Product overview: TMS320DM642AGDKA6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM642AGDKA 6 can be used for catalog matching and distributor lookup.

Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP Product overview: TMS320DM642AGDKA6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM642AGDKA6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AGDKA6
1271187-TMS320DM642AGDKA6
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AGDKA6 1271187-TMS320DM642AGDKA6
Manufacturer: Texas Instruments Win Source Part Number: 1271187-TMS320DM642A GDKA6 Series: TMS320DM64x, DaVinci Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 105°C (TC) Voltage - I/O: 3.30V Package: 548-BFBGA, FCCSPBGA Mounting: SMD Interface: Host Interface, I2C, McASP, McBSP, PCI Clock Rate: 600MHz Non-Volatile Memory: External On-Chip RAM: 160kB Voltage - Core: 1.40V Family Name: TMS320DM642 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 548-FC/CSP (23x23) Alternative Parts (Cross-Reference): TMS320DM642AZDKA6; TMS320DM642AZNZA6; TMS320DM642AGNZA6; Introduction Date: July 01, 2002 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271187-TMS320DM642AGDKA6
Series: TMS320DM64x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 105°C (TC)
Voltage - I/O: 3.30V
Package: 548-BFBGA, FCCSPBGA
Mounting: SMD
Interface: Host Interface, I2C, McASP, McBSP, PCI
Clock Rate: 600MHz
Non-Volatile Memory: External
On-Chip RAM: 160kB
Voltage - Core: 1.40V
Family Name: TMS320DM642
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 548-FC/CSP (23x23)
Alternative Parts (Cross-Reference): TMS320DM642AZDKA6; TMS320DM642AZNZA6; TMS320DM642AGNZA6;
Introduction Date: July 01, 2002
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM642AGDKA6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM642AGDKA6
DSP (Digital Signal Processors) TMS320DM642AGDKA6
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM642AGDKA6 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM642AGDKA6
Embedded - DSP (Digital Signal Processors) TMS320DM642AGDKA6
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM642AGDKA6 296-42865-ND 698-TMS320DM642AGDKA6 1271187-TMS320DM642AGDKA6 TMS320DM642AGDKA6 TMS320DM642AGDKA6
Product Name TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AGDKA6 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V; 1.40V 1.4V 1.40V
Package Type Other; FC/CSP,FCBGA Other; 548-BFBGA, FCBGA Other; FCBGA BGA; Other; 548-BFBGA, FCBGA
Clock Speed 500 to 720 MHz 600 MHz 600 MHz 600 MHz 600 MHz 600 MHz
MMACS 5760
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; 68-CPGA (24.38x24.38)
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DM3725 Digital Media Processor - DM3725CBP - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA782BDGABFQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
DM3725 Digital Media Processor - DM3725CBC - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
3 suppliers