Texas Instruments TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM642AGDK7

Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP
Request a Quote Datasheet
Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor - TMS320DM642AGDK7 - Texas Instruments
Dallas, TX, United States
TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor
TMS320DM642AGDK7
TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM642AGDK7
Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP

Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42863-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42863-ND
DSP (Digital Signal Processors) 296-42863-ND
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP Product overview: TMS320DM642AGDK7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM642AGDK7 can be used for catalog matching and distributor lookup.

Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP Product overview: TMS320DM642AGDK7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM642AGDK7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TMS320DM642AGDK7 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AGDK7
1271185-TMS320DM642AGDK7
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AGDK7 1271185-TMS320DM642AGDK7
Manufacturer: Texas Instruments Win Source Part Number: 1271185-TMS320DM642A GDK7 Series: TMS320DM64x, DaVinci Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 548-BFBGA, FCCSPBGA Mounting: SMD Interface: Host Interface, I2C, McASP, McBSP, PCI Clock Rate: 720MHz Non-Volatile Memory: External On-Chip RAM: 160kB Voltage - Core: 1.40V Family Name: TMS320DM642 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 548-FC/CSP (23x23) Alternative Parts (Cross-Reference): TMS320DM642AZDK7; TMS320DM642GNZ720; TMS320DM642AZNZ7; Introduction Date: July 01, 2002 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271185-TMS320DM642AGDK7
Series: TMS320DM64x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 548-BFBGA, FCCSPBGA
Mounting: SMD
Interface: Host Interface, I2C, McASP, McBSP, PCI
Clock Rate: 720MHz
Non-Volatile Memory: External
On-Chip RAM: 160kB
Voltage - Core: 1.40V
Family Name: TMS320DM642
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 548-FC/CSP (23x23)
Alternative Parts (Cross-Reference): TMS320DM642AZDK7; TMS320DM642GNZ720; TMS320DM642AZNZ7;
Introduction Date: July 01, 2002
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FIXED-POINT DSP 548-FCBGA - 815-TMS320DM642AGDK7 - Utmel Electronic Limited
Hong Kong, China
IC FIXED-POINT DSP 548-FCBGA
815-TMS320DM642AGDK7
IC FIXED-POINT DSP 548-FCBGA 815-TMS320DM642AGDK7
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Supplier's Site
Embedded - DSP (Digital Signal Processors) - TMS320DM642AGDK7 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM642AGDK7
Embedded - DSP (Digital Signal Processors) TMS320DM642AGDK7
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM642AGDK7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM642AGDK7
DSP (Digital Signal Processors) TMS320DM642AGDK7
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM642AGDK7 296-42863-ND 698-TMS320DM642AGDK7 TMS320DM642AGDK7 1271185-TMS320DM642AGDK7 815-TMS320DM642AGDK7 TMS320DM642AGDK7 TMS320DM642AGDK7
Product Name TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AGDK7 IC FIXED-POINT DSP 548-FCBGA Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V; 1.40V 1.4V 1.40V 1.4V
Package Type Other; FC/CSP,FCBGA Other; 548-BFBGA, FCBGA Other; FCBGA Other; FC/CSP548 Other; 548-BFBGA, FCCSPBGA BGA; Other; 548-BFBGA, FCBGA
Clock Speed 500 to 720 MHz 720 MHz 720 MHz 720 MHz 720 MHz 720 MHz
MMACS 5760
Interface Type I²C I²C; PCI I2C, PCI, McASP I²C; PCI; Host Interface, I2C, McASP, McBSP, PCI I²C; PCI; Host Interface, I2C, McASP, McBSP, PCI I²C; PCI; Host Interface, I²C, McASP, McBSP, PCI I²C; PCI; Host Interface, I²C, McASP, McBSP, PCI
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320VC33 Digital Signal Processor - 5962-0053902QYC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA783BRGABFQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40HFHM50 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details