Texas Instruments TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM642AGDK6

Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP
Request a Quote Datasheet
Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor - TMS320DM642AGDK6 - Texas Instruments
Dallas, TX, United States
TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor
TMS320DM642AGDK6
TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM642AGDK6
Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP

Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AGDK6
055274-TMS320DM642AGDK6
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AGDK6 055274-TMS320DM642AGDK6
Manufacturer: Texas Instruments Win Source Part Number: 055274-TMS320DM642AG DK6 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 600MHz Non-Volatile Memory: External On-Chip RAM: 160kB Voltage - Core: 1.40V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 548-FC/CSP (23x23) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055274-TMS320DM642AGDK6
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 600MHz
Non-Volatile Memory: External
On-Chip RAM: 160kB
Voltage - Core: 1.40V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 548-FC/CSP (23x23)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP Product overview: TMS320DM642AGDK6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM642AGDK6 can be used for catalog matching and distributor lookup.

Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP Product overview: TMS320DM642AGDK6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM642AGDK6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TMS320DM642AGDK6 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-42862-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42862-ND
DSP (Digital Signal Processors) 296-42862-ND
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM642AGDK6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM642AGDK6
DSP (Digital Signal Processors) TMS320DM642AGDK6
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM642AGDK6 055274-TMS320DM642AGDK6 698-TMS320DM642AGDK6 TMS320DM642AGDK6 296-42862-ND TMS320DM642AGDK6
Product Name TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AGDK6 Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.40V 1.4V 3.3V; 1.40V
Package Type Other; FC/CSP,FCBGA Other; 548-FC/CSP (23x23) Other; FCBGA Other; FC/CSP548 Other; 548-BFBGA, FCBGA BGA; Other; 548-BFBGA, FCBGA
Clock Speed 500 to 720 MHz 600 MHz 600 MHz 600 MHz 600 MHz
MMACS 5760
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCEA3R - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
DSP (Digital Signal Processors) - DRA788BSGABFRQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 1000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers