Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA
Manufacturer: Texas Instruments
Win Source Part Number: 797398-TMS320DM641AZ
Series: TMS320DM64x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 548-BBGA, FCBGA
Mounting: SMD
Interface: Host Interface, I2C, McASP, McBSP
Clock Rate: 600MHz
Non-Volatile Memory: External
On-Chip RAM: 160kB
Voltage - Core: 1.40V
Family Name: TMS320DM641
Categories: Integrated Circuits (ICs)
Manufacturer Package: 548-FCBGA (27x27)
Alternative Parts (Cross-Reference): TMS320DM641AGNZ6; TMS320DM641AGDK6; TMS320DM641GDK600;
Introduction Date: April 04, 2006
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA Product overview: TMS320DM641AZNZ6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM641AZNZ6
IC FIXED-POINT DSP 548-FCBGA
IC FIXED-POINT DSP 548-FCBGA
IC FIXED-POINT DSP 548-FCBGA
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320DM641AZNZ6 | 797398-TMS320DM641AZNZ6 | 698-TMS320DM641AZNZ6 | 296-42861-ND | TMS320DM641AZNZ6 | TMS320DM641AZNZ6 |
| Product Name | TMS320DM641 Video/Imaging Fixed-Point Digital Signal Processor | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM641AZNZ6 | Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 3.3V | 1.40V | 3.3V | 3.3V; 1.40V | ||
| Package Type | Other; FC/CSP,FCBGA | Other; FCBGA | Other; 548-BBGA, FCBGA | BGA; Other; 548-BBGA, FCBGA | ||
| Clock Speed | 500 MHz | 600 MHz | 600 MHz | 600 MHz | 600 MHz | 600 MHz |
| MMACS | 4000 |