Texas Instruments TMS320DM641 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM641AZNZ5

Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote Datasheet
Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM641 Video/Imaging Fixed-Point Digital Signal Processor - TMS320DM641AZNZ5 - Texas Instruments
Dallas, TX, United States
TMS320DM641 Video/Imaging Fixed-Point Digital Signal Processor
TMS320DM641AZNZ5
TMS320DM641 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM641AZNZ5
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA

Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA

Buy Now Datasheet
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA Product overview: TMS320DM641AZNZ5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM641AZNZ5 can be used for catalog matching and distributor lookup.

Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA Product overview: TMS320DM641AZNZ5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM641AZNZ5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM641AZNZ5
797397-TMS320DM641AZNZ5
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM641AZNZ5 797397-TMS320DM641AZNZ5
Manufacturer: Texas Instruments Win Source Part Number: 797397-TMS320DM641AZ NZ5 Series: TMS320DM64x, DaVinci Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 548-BBGA, FCBGA Mounting: SMD Interface: Host Interface, I2C, McASP, McBSP Clock Rate: 500MHz Non-Volatile Memory: External On-Chip RAM: 160kB Voltage - Core: 1.20V Family Name: TMS320DM641 Categories: Integrated Circuits (ICs) Manufacturer Package: 548-FCBGA (27x27) Alternative Parts (Cross-Reference): TMS320DM641AGNZ5; TMS320DM641GDK500 ; TMS320DM641AGDK5; Introduction Date: April 05, 2006 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797397-TMS320DM641AZNZ5
Series: TMS320DM64x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 548-BBGA, FCBGA
Mounting: SMD
Interface: Host Interface, I2C, McASP, McBSP
Clock Rate: 500MHz
Non-Volatile Memory: External
On-Chip RAM: 160kB
Voltage - Core: 1.20V
Family Name: TMS320DM641
Categories: Integrated Circuits (ICs)
Manufacturer Package: 548-FCBGA (27x27)
Alternative Parts (Cross-Reference): TMS320DM641AGNZ5; TMS320DM641GDK500 ; TMS320DM641AGDK5;
Introduction Date: April 05, 2006
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42860-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42860-ND
DSP (Digital Signal Processors) 296-42860-ND
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM641AZNZ5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM641AZNZ5
DSP (Digital Signal Processors) TMS320DM641AZNZ5
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM641AZNZ5 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM641AZNZ5
Embedded - DSP (Digital Signal Processors) TMS320DM641AZNZ5
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM641AZNZ5 698-TMS320DM641AZNZ5 797397-TMS320DM641AZNZ5 296-42860-ND TMS320DM641AZNZ5 TMS320DM641AZNZ5
Product Name TMS320DM641 Video/Imaging Fixed-Point Digital Signal Processor Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM641AZNZ5 DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V 1.20V 1.2V; 3.3V
Package Type Other; FC/CSP,FCBGA Other; FCBGA Other; 548-BBGA, FCBGA BGA; Other; 548-BBGA, FCBGA
Clock Speed 500 MHz 500 MHz 500 MHz 500 MHz 500 MHz 500 MHz
MMACS 4000
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 1000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DSP (Digital Signal Processors) - DRA781BRGABFQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
OMAPL138B-EP Enhanced Product Low-Power Applications Processor - OMAPL138BGWTMEP - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
2 suppliers