Texas Instruments TMS320DM641 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM641AGNZ6

Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote Datasheet
Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM641 Video/Imaging Fixed-Point Digital Signal Processor - TMS320DM641AGNZ6 - Texas Instruments
Dallas, TX, United States
TMS320DM641 Video/Imaging Fixed-Point Digital Signal Processor
TMS320DM641AGNZ6
TMS320DM641 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM641AGNZ6
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA

Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA

Buy Now Datasheet
 - TMS320DM641AGNZ6 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 75MHz, CMOS, PBGA548

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 75MHz, CMOS, PBGA548

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM641AGNZ6-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM641AGNZ6-ND
DSP (Digital Signal Processors) TMS320DM641AGNZ6-ND
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM641AGNZ6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM641AGNZ6
DSP (Digital Signal Processors) TMS320DM641AGNZ6
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM641AGNZ6 TMS320DM641AGNZ6 TMS320DM641AGNZ6-ND TMS320DM641AGNZ6
Product Name TMS320DM641 Video/Imaging Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V; 1.40V
Package Type Other; FC/CSP,FCBGA BGA; Other; BGA548 Other; 548-BBGA, FCBGA BGA; Other; 548-BBGA, FCBGA
Clock Speed 500 MHz 600 MHz 600 MHz
MMACS 4000
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6711D-EP Enhanced Product Floating-Point Dsps - SM32C6711DGDPA16EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 to 250 MHz
MMACS 400
View Details
5 suppliers
DSP (Digital Signal Processors) - C55EQUAL-ND - DigiKey
Specs
Supply Voltage 3.3V; 1.26V
Package Type LFQP; Other; 176-LQFP
Pin Count 176
View Details
4 suppliers
SMJ320C6701-SP Rad-Tolerant Class V, Floating Point Digital Signal Processor - 5962-9866102VYC - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
SMJ320C6201B Fixed Point Digital Signal Processor, Military - SMJ320C6201BGLPW15 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
3 suppliers