Texas Instruments TMS320DM640 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM640AZNZA4

Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote Datasheet
Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM640 Video/Imaging Fixed-Point Digital Signal Processor - TMS320DM640AZNZA4 - Texas Instruments
Dallas, TX, United States
TMS320DM640 Video/Imaging Fixed-Point Digital Signal Processor
TMS320DM640AZNZA4
TMS320DM640 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM640AZNZA4
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA

Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA

Buy Now Datasheet
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA Product overview: TMS320DM640AZNZA4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM640AZNZA 4 can be used for catalog matching and distributor lookup.

Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA Product overview: TMS320DM640AZNZA4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM640AZNZA4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TMS320DM640AZNZA4 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 75MHz, CMOS, PBGA548

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 75MHz, CMOS, PBGA548

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM640AZNZA4
055273-TMS320DM640AZNZA4
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM640AZNZA4 055273-TMS320DM640AZNZA4
Manufacturer: Texas Instruments Win Source Part Number: 055273-TMS320DM640AZ NZA4 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 400MHz Non-Volatile Memory: External On-Chip RAM: 160kB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TC) Case / Package: 548-FCBGA (27x27) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055273-TMS320DM640AZNZA4
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 400MHz
Non-Volatile Memory: External
On-Chip RAM: 160kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TC)
Case / Package: 548-FCBGA (27x27)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM640AZNZA4-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM640AZNZA4-ND
DSP (Digital Signal Processors) TMS320DM640AZNZA4-ND
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM640AZNZA4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM640AZNZA4
DSP (Digital Signal Processors) TMS320DM640AZNZA4
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM640AZNZA4 698-TMS320DM640AZNZA4 TMS320DM640AZNZA4 055273-TMS320DM640AZNZA4 TMS320DM640AZNZA4-ND TMS320DM640AZNZA4
Product Name TMS320DM640 Video/Imaging Fixed-Point Digital Signal Processor Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM640AZNZA4 DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V 1.20V 1.2V; 3.3V
Package Type Other; FC/CSP,FCBGA Other; FCBGA BGA; Other; BGA548 Other; 548-FCBGA (27x27) Other; 548-BBGA, FCBGA BGA; Other; 548-BBGA, FCBGA
Clock Speed 400 MHz 400 MHz 400 MHz 400 MHz 400 MHz
MMACS 3200
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40HFHS60 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
DSP (Digital Signal Processors) - 66AK2H14DSAAWA24 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 1517-BBGA, FCBGA
Clock Speed 1200 to 1400 MHz
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCE4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details