Texas Instruments TMS320DM369 DaVinci Digital Media Processor TMS320DM369ZCEF

Description
DaVinci Digital Media Processor 338-NFBGA 0 to 85
Request a Quote Datasheet
Description
DaVinci Digital Media Processor 338-NFBGA 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM369 DaVinci Digital Media Processor - TMS320DM369ZCEF - Texas Instruments
Dallas, TX, United States
TMS320DM369 DaVinci Digital Media Processor
TMS320DM369ZCEF
TMS320DM369 DaVinci Digital Media Processor TMS320DM369ZCEF
DaVinci Digital Media Processor 338-NFBGA 0 to 85

DaVinci Digital Media Processor 338-NFBGA 0 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM369ZCEF
797394-TMS320DM369ZCEF
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM369ZCEF 797394-TMS320DM369ZCEF
Manufacturer: Texas Instruments Win Source Part Number: 797394-TMS320DM369ZC EF Series: TMS320DM3x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 338-LFBGA Mounting: SMD Interface: EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB Clock Rate: 432MHz Non-Volatile Memory: ROM (16 kB) On-Chip RAM: 56kB Voltage - Core: 1.35V Family Name: TMS320DM369 Categories: Integrated Circuits (ICs) Manufacturer Package: 338-NFBGA (13x13) Alternative Parts (Cross-Reference): TMS320DM369ZCED; TMS320DM369ZCEDF; Introduction Date: April 06, 2013 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797394-TMS320DM369ZCEF
Series: TMS320DM3x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 338-LFBGA
Mounting: SMD
Interface: EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB
Clock Rate: 432MHz
Non-Volatile Memory: ROM (16 kB)
On-Chip RAM: 56kB
Voltage - Core: 1.35V
Family Name: TMS320DM369
Categories: Integrated Circuits (ICs)
Manufacturer Package: 338-NFBGA (13x13)
Alternative Parts (Cross-Reference): TMS320DM369ZCED; TMS320DM369ZCEDF;
Introduction Date: April 06, 2013
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-43138-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-43138-ND
DSP (Digital Signal Processors) 296-43138-ND
IC DGTL MEDIA SOC 338NFBGA

IC DGTL MEDIA SOC 338NFBGA

Buy Now Datasheet
DaVinci Digital Media Processor 338-NFBGA 0 to 0 Product overview: TMS320DM369ZCEF from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM369ZCEF can be used for catalog matching and distributor lookup.

DaVinci Digital Media Processor 338-NFBGA 0 to 0 Product overview: TMS320DM369ZCEF from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM369ZCEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM369ZCEF - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM369ZCEF
Embedded - DSP (Digital Signal Processors) TMS320DM369ZCEF
IC DGTL MEDIA SOC 338NFBGA

IC DGTL MEDIA SOC 338NFBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM369ZCEF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM369ZCEF
DSP (Digital Signal Processors) TMS320DM369ZCEF
IC DGTL MEDIA SOC 338NFBGA

IC DGTL MEDIA SOC 338NFBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM369ZCEF 797394-TMS320DM369ZCEF 296-43138-ND 698-TMS320DM369ZCEF TMS320DM369ZCEF TMS320DM369ZCEF
Product Name TMS320DM369 DaVinci Digital Media Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM369ZCEF DSP (Digital Signal Processors) Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 16-Bit; 32-Bit
Supply Voltage 1.35V 1.8V; 3.3V; 1.35V 1.35V
Clock Speed 432 MHz 432 MHz 432 MHz 432 MHz 432 MHz
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) -40 C (-40 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA780BDGABFQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
OMAPL138B-EP Enhanced Product Low-Power Applications Processor - OMAPL138BGWTMEP - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
2 suppliers
SMJ320C25 Digital Signal Processors - SMJ320C25FDM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers