DaVinci Digital Media Processor 338-NFBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 797393-TMS320DM369ZC
Series: TMS320DM3x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: -40°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 338-LFBGA
Mounting: SMD
Interface: EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB
Clock Rate: 432MHz
Non-Volatile Memory: ROM (16 kB)
On-Chip RAM: 56kB
Voltage - Core: 1.35V
Family Name: TMS320DM369
Categories: Integrated Circuits (ICs)
Manufacturer Package: 338-NFBGA (13x13)
Alternative Parts (Cross-Reference): TMS320DM369ZCE; TMS320DM369ZCEF;
Introduction Date: April 06, 2013
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC DGTL MEDIA SOC 338NFBGA
DaVinci Digital Media Processor 338-NFBGA -40 to 85 Product overview: TMS320DM369ZCEDF from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM369ZCEDF
IC DGTL MEDIA SOC 338NFBGA
IC DGTL MEDIA SOC 338NFBGA
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320DM369ZCEDF | 797393-TMS320DM369ZCEDF | 296-43136-ND | 698-TMS320DM369ZCEDF | TMS320DM369ZCEDF | TMS320DM369ZCEDF |
| Product Name | TMS320DM369 DaVinci Digital Media Processor | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM369ZCEDF | DSP (Digital Signal Processors) | Dsp | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Data Bus | 16-Bit; 32-Bit | |||||
| Supply Voltage | 1.35V | 1.8V; 3.3V; 1.35V | 1.35V | |||
| Clock Speed | 432 MHz | 432 MHz | 432 MHz | 432 MHz | 432 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |