Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM368ZCED48F TMS320DM368ZCED48F

Description
Manufacturer: Texas Instruments Win Source Part Number: 797391-TMS320DM368ZC ED48F Series: TMS320DM3x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: -40°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 338-LFBGA Mounting: SMD Interface: EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB Clock Rate: 432MHz Non-Volatile Memory: ROM (16 kB) On-Chip RAM: 56kB Voltage - Core: 1.35V Family Name: TMS320DM368 Categories: Integrated Circuits (ICs) Manufacturer Package: 338-NFBGA (13x13) ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797391-TMS320DM368ZC ED48F Series: TMS320DM3x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: -40°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 338-LFBGA Mounting: SMD Interface: EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB Clock Rate: 432MHz Non-Volatile Memory: ROM (16 kB) On-Chip RAM: 56kB Voltage - Core: 1.35V Family Name: TMS320DM368 Categories: Integrated Circuits (ICs) Manufacturer Package: 338-NFBGA (13x13) ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM368ZCED48F
797391-TMS320DM368ZCED48F
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM368ZCED48F 797391-TMS320DM368ZCED48F
Manufacturer: Texas Instruments Win Source Part Number: 797391-TMS320DM368ZC ED48F Series: TMS320DM3x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: -40°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 338-LFBGA Mounting: SMD Interface: EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB Clock Rate: 432MHz Non-Volatile Memory: ROM (16 kB) On-Chip RAM: 56kB Voltage - Core: 1.35V Family Name: TMS320DM368 Categories: Integrated Circuits (ICs) Manufacturer Package: 338-NFBGA (13x13) ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797391-TMS320DM368ZCED48F
Series: TMS320DM3x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: -40°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 338-LFBGA
Mounting: SMD
Interface: EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB
Clock Rate: 432MHz
Non-Volatile Memory: ROM (16 kB)
On-Chip RAM: 56kB
Voltage - Core: 1.35V
Family Name: TMS320DM368
Categories: Integrated Circuits (ICs)
Manufacturer Package: 338-NFBGA (13x13)
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-43135-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-43135-ND
DSP (Digital Signal Processors) 296-43135-ND
IC DGTL MEDIA SOC 338NFBGA

IC DGTL MEDIA SOC 338NFBGA

Buy Now Datasheet
Digital Signal Processors & Controllers - DSP, DSC Dig Media SOC - 815-TMS320DM368ZCED48F - Utmel Electronic Limited
Hong Kong, China
Digital Signal Processors & Controllers - DSP, DSC Dig Media SOC
815-TMS320DM368ZCED48F
Digital Signal Processors & Controllers - DSP, DSC Dig Media SOC 815-TMS320DM368ZCED48F
Digital Signal Processors & Controllers - DSP, DSC Dig Media SOC

Digital Signal Processors & Controllers - DSP, DSC Dig Media SOC

Supplier's Site
DSP (Digital Signal Processors) - TMS320DM368ZCED48F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM368ZCED48F
DSP (Digital Signal Processors) TMS320DM368ZCED48F
IC DGTL MEDIA SOC 338NFBGA

IC DGTL MEDIA SOC 338NFBGA

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 797391-TMS320DM368ZCED48F 296-43135-ND 815-TMS320DM368ZCED48F TMS320DM368ZCED48F
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM368ZCED48F DSP (Digital Signal Processors) Digital Signal Processors & Controllers - DSP, DSC Dig Media SOC DSP (Digital Signal Processors)
Data Bus 32-Bit 32-Bit
Supply Voltage 1.35V 1.8V; 3.3V; 1.35V 1.35V
Clock Speed 432 MHz 432 MHz 432 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2104LKP-55 - Lingto Electronic Limited
Specs
Clock Speed 13.82 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
SMJ320C6701-SP Rad-Tolerant Class V, Floating Point Digital Signal Processor - 5962-9866102VXA - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Dsp - 698-HD49815TF - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
View Details
2 suppliers