Manufacturer: Texas Instruments
Win Source Part Number: 373850-TMS320DM368ZC
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 432MHz
Non-Volatile Memory: ROM (16 kB)
On-Chip RAM: 56kB
Voltage - Core: 1.35V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 338-NFBGA (13x13)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
CMOS, PBGA338
32-bit ARM 432MHz Digital Media Processor LFBGA Product overview: TMS320DM368ZCED from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 432MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 432MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM368ZCED can be used for catalog matching and distributor lookup.
IC DGTL MEDIA SOC 338NFBGA
IC DGTL MEDIA SOC 338NFBGA
IC DGTL MEDIA SOC 338NFBGA
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 373850-TMS320DM368ZCED | TMS320DM368ZCED | 698-TMS320DM368ZCED | 296-36052-5-ND | TMS320DM368ZCED | TMS320DM368ZCED |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM368ZCED | 32-bit 432MHz Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | |
| Supply Voltage | 1.35V | 1.35V | 1.8V; 3.3V; 1.35V | |||
| Package Type | Other; 338-NFBGA (13x13) | BGA; Other; NFBGA338 | Other; LFBGA | Other; 338-LFBGA | BGA; Other; 338-LFBGA | |
| Clock Speed | 432 MHz | 432 MHz | 432 MHz | 432 MHz | 432 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |