Cirrus Logic, Inc. Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) CX496122-CQZR

Description
Win Source Part Number: 987522-CX496122-CQZR Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: * Package: Tape & Reel (TR) Standard Package: 500 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) Mfr: Cirrus Logic Inc. Other Names: 598-CX496122-CQZRTR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 987522-CX496122-CQZR Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: * Package: Tape & Reel (TR) Standard Package: 500 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) Mfr: Cirrus Logic Inc. Other Names: 598-CX496122-CQZRTR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
987522-CX496122-CQZR
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 987522-CX496122-CQZR
Win Source Part Number: 987522-CX496122-CQZR Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: * Package: Tape & Reel (TR) Standard Package: 500 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) Mfr: Cirrus Logic Inc. Other Names: 598-CX496122-CQZRTR Product Status: Obsolete

Win Source Part Number: 987522-CX496122-CQZR
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: *
Package: Tape & Reel (TR)
Standard Package: 500
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
Mfr: Cirrus Logic Inc.
Other Names: 598-CX496122-CQZRTR
Product Status: Obsolete

Buy Now
32-bit 32BIT Dsp - 698-CX496122-CQZR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Dsp
698-CX496122-CQZR
32-bit 32BIT Dsp 698-CX496122-CQZR
IC DSP 32BIT 16CH SER IO 144LQFP Product overview: CX496122-CQZR from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CX496122-CQZR can be used for catalog matching and distributor lookup.

IC DSP 32BIT 16CH SER IO 144LQFP Product overview: CX496122-CQZR from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CX496122-CQZR can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - CX496122-CQZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
CX496122-CQZR
DSP (Digital Signal Processors) CX496122-CQZR
IC DSP 32BIT 16CH SER IO 144LQFP

IC DSP 32BIT 16CH SER IO 144LQFP

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
CX496122-CQZR
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) CX496122-CQZR
IC DSP 32BIT 16CH SER IO 144LQFP

IC DSP 32BIT 16CH SER IO 144LQFP

Supplier's Site
Embedded - DSP (Digital Signal Processors) - CX496122-CQZR - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
CX496122-CQZR
Embedded - DSP (Digital Signal Processors) CX496122-CQZR
IC DSP 32BIT 16CH SER IO 144LQFP

IC DSP 32BIT 16CH SER IO 144LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 987522-CX496122-CQZR 698-CX496122-CQZR CX496122-CQZR CX496122-CQZR CX496122-CQZR
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 32-bit 32BIT Dsp DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Data Bus 32-Bit 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CBC - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
3 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2103KP-40 - Lingto Electronic Limited
Specs
Clock Speed 10.24 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Ultra Low Power Voice and Audio DSP Subsystem - CS48L11 - Cirrus Logic, Inc.
Specs
Data Bus 32-Bit
Supply Voltage 1.2V; 1.8V; 2.5V; 3V; 3.3V
Package Type Other; OFN
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details