Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320DM368ZCE

Description
IC DGTL MEDIA SOC 338NFBGA
Request a Quote Datasheet
Description
IC DGTL MEDIA SOC 338NFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - 296-29531-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-29531-5-ND
DSP (Digital Signal Processors) 296-29531-5-ND
IC DGTL MEDIA SOC 338NFBGA

IC DGTL MEDIA SOC 338NFBGA

Buy Now Datasheet
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM368ZCE - 033280-TMS320DM368ZCE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM368ZCE
033280-TMS320DM368ZCE
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM368ZCE 033280-TMS320DM368ZCE
Manufacturer: Texas Instruments Win Source Part Number: 033280-TMS320DM368ZC E Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 432MHz Non-Volatile Memory: ROM (16 kB) On-Chip RAM: 56kB Voltage - Core: 1.35V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 338-NFBGA (13x13) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033280-TMS320DM368ZCE
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 432MHz
Non-Volatile Memory: ROM (16 kB)
On-Chip RAM: 56kB
Voltage - Core: 1.35V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 338-NFBGA (13x13)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM368ZCE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM368ZCE
DSP (Digital Signal Processors) TMS320DM368ZCE
IC DGTL MEDIA SOC 338NFBGA

IC DGTL MEDIA SOC 338NFBGA

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 296-29531-5-ND 033280-TMS320DM368ZCE TMS320DM368ZCE
Product Name DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM368ZCE DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V; 1.35V 1.35V
Package Type Other; 338-LFBGA Other; 338-NFBGA (13x13) BGA; Other; 338-LFBGA
Pin Count 338
Unlock Full Specs
to access all available technical data

Similar Products

 - ADSP-2105BP-55-G - Rochester Electronics
Specs
Data Bus 16-Bit
Package Type PLCC; Other; PLCC68
View Details
4 suppliers
SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40HFHM50 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DSP (Digital Signal Processors) - DSPIC30F4011-20EP-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type DIP; Other; "40-DIP (0.600"", 15.24mm)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details