Texas Instruments TMS320DM365 DaVinci Digital Media Processor TMS320DM365ZCE30

Description
DaVinci Digital Media Processor 338-NFBGA
Request a Quote Datasheet
Description
DaVinci Digital Media Processor 338-NFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM365 DaVinci Digital Media Processor - TMS320DM365ZCE30 - Texas Instruments
Dallas, TX, United States
TMS320DM365 DaVinci Digital Media Processor
TMS320DM365ZCE30
TMS320DM365 DaVinci Digital Media Processor TMS320DM365ZCE30
DaVinci Digital Media Processor 338-NFBGA

DaVinci Digital Media Processor 338-NFBGA

Buy Now Datasheet
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM365ZCE30 - 083293-TMS320DM365ZCE30 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM365ZCE30
083293-TMS320DM365ZCE30
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM365ZCE30 083293-TMS320DM365ZCE30
Manufacturer: Texas Instruments Win Source Part Number: 083293-TMS320DM365ZC E30 Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 300MHz Non-Volatile Memory: ROM (16 kB) On-Chip RAM: 56kB Voltage - Core: 1.35V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 338-NFBGA (13x13) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083293-TMS320DM365ZCE30
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 300MHz
Non-Volatile Memory: ROM (16 kB)
On-Chip RAM: 56kB
Voltage - Core: 1.35V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 338-NFBGA (13x13)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-27979-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-27979-ND
DSP (Digital Signal Processors) 296-27979-ND
IC DIGITAL MEDIA SOC 338NFBGA

IC DIGITAL MEDIA SOC 338NFBGA

Buy Now Datasheet
 - TMS320DM365ZCE30 - Rochester Electronics
Newburyport, MA, United States
CMOS, PBGA338

CMOS, PBGA338

Supplier's Site Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM365ZCE30 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM365ZCE30
Embedded - DSP (Digital Signal Processors) TMS320DM365ZCE30
IC DIGITAL MEDIA SOC 338NFBGA

IC DIGITAL MEDIA SOC 338NFBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM365ZCE30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM365ZCE30
DSP (Digital Signal Processors) TMS320DM365ZCE30
IC DIGITAL MEDIA SOC 338NFBGA

IC DIGITAL MEDIA SOC 338NFBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM365ZCE30 083293-TMS320DM365ZCE30 296-27979-ND TMS320DM365ZCE30 TMS320DM365ZCE30 TMS320DM365ZCE30
Product Name TMS320DM365 DaVinci Digital Media Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM365ZCE30 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.35V 1.8V; 3.3V; 1.35V
Features Flash Memory
Package Type Other; NFBGA Other; 338-NFBGA (13x13) Other; 338-LFBGA BGA; Other; NFBGA338 BGA; Other; 338-LFBGA
Clock Speed 216 to 270 MHz 300 MHz 300 MHz 300 MHz 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CUS100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers
SM320VC5510A-EP Enhanced Product Fixed-Point Digital Signal Processor - SM32VC5510AGGWA2EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 200 MHz
MMACS 400
View Details
6 suppliers
OMAP3530-HIREL OMAP3530-HiRel Applications Processor - OMAP3530EZCBBA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details
DM3725 Digital Media Processor - DM3725CUSA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers