Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320DM355ZCE216

Description
CMOS, PBGA337
Request a Quote Datasheet
Description
CMOS, PBGA337
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320DM355ZCE216 - Rochester Electronics
Newburyport, MA, United States
CMOS, PBGA337

CMOS, PBGA337

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-23301-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-23301-ND
DSP (Digital Signal Processors) 296-23301-ND
IC DIGITAL MEDIA SOC 337-NFBGA

IC DIGITAL MEDIA SOC 337-NFBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM355ZCE216
085122-TMS320DM355ZCE216
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM355ZCE216 085122-TMS320DM355ZCE216
Manufacturer: Texas Instruments Win Source Part Number: 085122-TMS320DM355ZC E216 Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 216MHz Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 56kB Voltage - Core: 1.30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 337-NFBGA (13x13) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 085122-TMS320DM355ZCE216
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 216MHz
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 56kB
Voltage - Core: 1.30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 337-NFBGA (13x13)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM355ZCE216 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM355ZCE216
DSP (Digital Signal Processors) TMS320DM355ZCE216
IC DIGITAL MEDIA SOC 337-NFBGA

IC DIGITAL MEDIA SOC 337-NFBGA

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM355ZCE216 296-23301-ND 085122-TMS320DM355ZCE216 TMS320DM355ZCE216
Product Name DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM355ZCE216 DSP (Digital Signal Processors)
Package Type BGA; Other; NFBGA337 Other; 337-LFBGA Other; 337-NFBGA (13x13) BGA; Other; 337-LFBGA
Supply Voltage 1.8V; 3.3V; 1.30V 1.30V
Pin Count 337
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2185NKCA-320 - Lingto Electronic Limited
Specs
Clock Speed 80 MHz
Interface Type Host Interface, Serial Port
View Details
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466902QYC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details