Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM355ZCE135 TMS320DM355ZCE135

Description
CMOS, PBGA337
Request a Quote Datasheet
Description
CMOS, PBGA337
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320DM355ZCE135 - Rochester Electronics
Newburyport, MA, United States
CMOS, PBGA337

CMOS, PBGA337

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM355ZCE135
1271178-TMS320DM355ZCE135
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM355ZCE135 1271178-TMS320DM355ZCE135
Manufacturer: Texas Instruments Win Source Part Number: 1271178-TMS320DM355Z CE135 Series: TMS320DM3x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 337-LFBGA Mounting: SMD Interface: ASP, I2C, SPI, UART, USB Clock Rate: 135MHz Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 56kB Voltage - Core: 1.30V Family Name: TMS320DM355 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 337-NFBGA (13x13) Alternative Parts (Cross-Reference): TMS320DM355ZCEA135; TMS320DM355DZCE135; Introduction Date: March 01, 2008 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1271178-TMS320DM355ZCE135
Series: TMS320DM3x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 337-LFBGA
Mounting: SMD
Interface: ASP, I2C, SPI, UART, USB
Clock Rate: 135MHz
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 56kB
Voltage - Core: 1.30V
Family Name: TMS320DM355
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 337-NFBGA (13x13)
Alternative Parts (Cross-Reference): TMS320DM355ZCEA135; TMS320DM355DZCE135;
Introduction Date: March 01, 2008
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management, Industrial

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM355ZCE135-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM355ZCE135-ND
DSP (Digital Signal Processors) TMS320DM355ZCE135-ND
IC DIGITAL MEDIA SOC 337-NFBGA

IC DIGITAL MEDIA SOC 337-NFBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM355ZCE135 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM355ZCE135
DSP (Digital Signal Processors) TMS320DM355ZCE135
IC DIGITAL MEDIA SOC 337-NFBGA

IC DIGITAL MEDIA SOC 337-NFBGA

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM355ZCE135 1271178-TMS320DM355ZCE135 TMS320DM355ZCE135-ND TMS320DM355ZCE135
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM355ZCE135 DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Package Type BGA; Other; NFBGA337 Other; 337-LFBGA BGA; Other; 337-LFBGA
Supply Voltage 1.30V 1.8V; 3.3V; 1.30V
Clock Speed 135 MHz 135 MHz 135 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21488BSWZ-3A - Lingto Electronic Limited
Specs
Clock Speed 350 MHz
Interface Type I²C; SPI; UART; USART; EBI/EMI, DAI, I²C, SPI, SPORT, UART/USART
View Details
SMJ320C6701 Floating Point Digital Signal Processor, Military - 5962-9866101QXA - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - CA3194E - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-PDIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details