Digital Media System-on-Chip (DMSoC) 337-NFBGA 0 to 85 Product overview: TMS320DM355DZCE270 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM355DZCE2
CMOS, PBGA337
IC DGTL MEDIA SOC 337NFBGA
Manufacturer: Texas Instruments
Win Source Part Number: 797387-TMS320DM355DZ
Series: TMS320DM3x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 337-LFBGA
Mounting: SMD
Interface: ASP, I2C, SPI, UART, USB
Clock Rate: 270MHz
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 56kB
Voltage - Core: 1.30V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 337-NFBGA (13x13)
Alternative Parts (Cross-Reference): TMS320DM355ZCE270; TMS320DM355DZCE270;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC DGTL MEDIA SOC 337NFBGA
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TMS320DM355DZCE270 | TMS320DM355DZCE270 | 296-34522-5-ND | 797387-TMS320DM355DZCE270 | TMS320DM355DZCE270 |
| Product Name | Dsp | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM355DZCE270 | DSP (Digital Signal Processors) | |
| Supply Voltage | 1.3V | 1.8V; 3.3V; 1.30V | 1.30V | ||
| Package Type | Other; LFBGA | BGA; Other; NFBGA337 | Other; 337-LFBGA | BGA; Other; 337-LFBGA | |
| Clock Speed | 400 MHz | 270 MHz | 270 MHz | 270 MHz |