Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320DM355CZCE270

Description
ARM9 Digital Media Processor, 32-Bit, MPEG/JPEG Coprocessor, PBGA337
Request a Quote Datasheet
Description
ARM9 Digital Media Processor, 32-Bit, MPEG/JPEG Coprocessor, PBGA337
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320DM355CZCE270 - Rochester Electronics
Newburyport, MA, United States
ARM9 Digital Media Processor, 32-Bit, MPEG/JPEG Coprocessor, PBGA337

ARM9 Digital Media Processor, 32-Bit, MPEG/JPEG Coprocessor, PBGA337

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM355CZCE270-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM355CZCE270-ND
DSP (Digital Signal Processors) TMS320DM355CZCE270-ND
IC DGTL MEDIA SOC 337NFBGA

IC DGTL MEDIA SOC 337NFBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM355CZCE270 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM355CZCE270
DSP (Digital Signal Processors) TMS320DM355CZCE270
IC DGTL MEDIA SOC 337NFBGA

IC DGTL MEDIA SOC 337NFBGA

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM355CZCE270 TMS320DM355CZCE270-ND TMS320DM355CZCE270
Product Name DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 32-Bit
Package Type BGA; Other; NFBGA337 Other; 337-LFBGA BGA; Other; 337-LFBGA
Supply Voltage 1.8V; 3.3V; 1.30V
Pin Count 337
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWTA2E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2103KP-40 - Lingto Electronic Limited
Specs
Clock Speed 10.24 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details