Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320DM335ZCE270

Description
IC DGTL MEDIA SOC 337NFBGA
Request a Quote Datasheet
Description
IC DGTL MEDIA SOC 337NFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - TMS320DM335ZCE270-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM335ZCE270-ND
DSP (Digital Signal Processors) TMS320DM335ZCE270-ND
IC DGTL MEDIA SOC 337NFBGA

IC DGTL MEDIA SOC 337NFBGA

Buy Now Datasheet
 - TMS320DM335ZCE270 - Rochester Electronics
Newburyport, MA, United States
CMOS, PBGA337

CMOS, PBGA337

Supplier's Site Datasheet
Digital Media System-on-Chip (DMSoC) 337-NFBGA 0 to 85 Product overview: TMS320DM335ZCE270 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM335ZCE27 0 can be used for catalog matching and distributor lookup.

Digital Media System-on-Chip (DMSoC) 337-NFBGA 0 to 85 Product overview: TMS320DM335ZCE270 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM335ZCE270 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM335ZCE270
213161-TMS320DM335ZCE270
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM335ZCE270 213161-TMS320DM335ZCE270
Manufacturer: Texas Instruments Win Source Part Number: 213161-TMS320DM335ZC E270 Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 270MHz Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 56kB Voltage - Core: 1.30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 337-NFBGA (13x13) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213161-TMS320DM335ZCE270
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 270MHz
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 56kB
Voltage - Core: 1.30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 337-NFBGA (13x13)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM335ZCE270 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM335ZCE270
DSP (Digital Signal Processors) TMS320DM335ZCE270
IC DGTL MEDIA SOC 337NFBGA

IC DGTL MEDIA SOC 337NFBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM335ZCE270-ND TMS320DM335ZCE270 698-TMS320DM335ZCE270 213161-TMS320DM335ZCE270 TMS320DM335ZCE270
Product Name DSP (Digital Signal Processors) Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM335ZCE270 DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V; 1.30V 1.3V 1.30V
Package Type Other; 337-LFBGA BGA; Other; NFBGA337 Other; LFBGA Other; 337-NFBGA (13x13) BGA; Other; 337-LFBGA
Pin Count 337
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2183KST-210 - Lingto Electronic Limited
Specs
Clock Speed 52 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466903QYC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
DSP (Digital Signal Processors) - M61031CFP#DF0T - Quarktwin Technology Ltd.
View Details
2 suppliers
DSP (Digital Signal Processors) - 150-DSPIC33AK32MC106-E/M7-ND - DigiKey
Specs
Package Type Other; 64-VFQFN Exposed Pad
Pin Count 64
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details