Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM335ZCE216 TMS320DM335ZCE216

Description
CMOS, PBGA337
Request a Quote Datasheet
Description
CMOS, PBGA337
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320DM335ZCE216 - Rochester Electronics
Newburyport, MA, United States
CMOS, PBGA337

CMOS, PBGA337

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM335ZCE216
1271177-TMS320DM335ZCE216
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM335ZCE216 1271177-TMS320DM335ZCE216
Manufacturer: Texas Instruments Win Source Part Number: 1271177-TMS320DM335Z CE216 Series: TMS320DM3x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 337-LFBGA Mounting: SMD Interface: ASP, EBI/EMI, I2C, SPI, UART, USB Clock Rate: 216MHz Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 56kB Voltage - Core: 1.30V Family Name: TMS320DM335 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 337-NFBGA (13x13) Introduction Date: August 01, 2008 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: Not Applicable Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271177-TMS320DM335ZCE216
Series: TMS320DM3x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 337-LFBGA
Mounting: SMD
Interface: ASP, EBI/EMI, I2C, SPI, UART, USB
Clock Rate: 216MHz
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 56kB
Voltage - Core: 1.30V
Family Name: TMS320DM335
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 337-NFBGA (13x13)
Introduction Date: August 01, 2008
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Not Applicable
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM335ZCE216-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM335ZCE216-ND
DSP (Digital Signal Processors) TMS320DM335ZCE216-ND
IC DIGITAL MEDIA SOC 337-NFBGA

IC DIGITAL MEDIA SOC 337-NFBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM335ZCE216 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM335ZCE216
DSP (Digital Signal Processors) TMS320DM335ZCE216
IC DIGITAL MEDIA SOC 337-NFBGA

IC DIGITAL MEDIA SOC 337-NFBGA

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM335ZCE216 1271177-TMS320DM335ZCE216 TMS320DM335ZCE216-ND TMS320DM335ZCE216
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM335ZCE216 DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Package Type BGA; Other; NFBGA337 Other; 337-LFBGA BGA; Other; 337-LFBGA
Supply Voltage 1.30V 1.8V; 3.3V; 1.30V
Clock Speed 216 MHz 216 MHz 216 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; 196-CQFP (63.38x63.38)
Clock Speed 50 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-21020TG-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type EMIF
View Details
Embedded - DSP (Digital Signal Processors) - CS497014-CVZR - Lingto Electronic Limited
Specs
Clock Speed 25 MHz
Interface Type I²C; SPI; DAI/O, EBI/EMI, I²C, Parallel, SPI
View Details
3 suppliers
Engine Knock Signal Processor - HIP9011ABZT - Renesas Electronics Corporation
Renesas Electronics Corporation
Specs
Package Type SOIC
View Details