Manufacturer: Texas Instruments
Win Source Part Number: 1271176-TMS320DM335D
Series: TMS320DM3x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 337-LFBGA
Mounting: SMD
Interface: ASP, EBI/EMI, I2C, SPI, UART, USB
Clock Rate: 216MHz
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 56kB
Voltage - Core: 1.30V
Family Name: TMS320DM335
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 337-NFBGA (13x13)
Alternative Parts (Cross-Reference): TMS320DM335ZCEA216;
Introduction Date: March 01, 2010
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
CMOS, PBGA337
Digital Media System-on-Chip (DMSoC) 337-NFBGA 0 to 85 Product overview: TMS320DM335DZCE216 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM335DZCE2
IC DGTL MEDIA SOC 337NFBGA
IC DGTL MEDIA SOC 337NFBGA
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 1271176-TMS320DM335DZCE216 | TMS320DM335DZCE216 | 698-TMS320DM335DZCE216 | TMS320DM335DZCE216-ND | TMS320DM335DZCE216 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM335DZCE216 | Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Supply Voltage | 1.30V | 1.3V | 1.8V; 3.3V; 1.30V | ||
| Clock Speed | 216 MHz | 216 MHz | 216 MHz | 216 MHz | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |