Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320DM335CZCE135

Description
IC DIGITAL MEDIA SOC 337-NFBGA
Request a Quote
Description
IC DIGITAL MEDIA SOC 337-NFBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320DM335CZCE135 is a high-performance Digital Media System-on-Chip (DMSoC) designed for applications requiring advanced graphical user interfaces without the need for video compression. It features a 135/216-MHz ARM926EJ-S core, enabling efficient processing for various multimedia tasks. The device supports 720p and 1080i digital HDTV output, making it suitable for video-enabled devices such as remote controls, Internet radios, and digital telescopes. This processor includes a video processing subsystem with configurable peripherals for image capture and display, supporting CCD/CMOS sensors and offering capabilities like image resizing and video stabilization. It is equipped with multiple interfaces, including USB 2.0, UARTs, and SPI, along with up to 104 general-purpose I/O pins, facilitating integration into diverse applications. The TMS320DM335CZCE135 is packaged in a compact 337-pin Ball Grid Array (BGA) format, making it suitable for space-constrained designs. Its low power consumption and extensive peripheral support make it a viable option for engineers looking to implement multimedia features in their projects.

Datasheet Summary
Powered by GS/AI

The TMS320DM335CZCE135 is a high-performance Digital Media System-on-Chip (DMSoC) designed for applications requiring advanced graphical user interfaces without the need for video compression. It features a 135/216-MHz ARM926EJ-S core, enabling efficient processing for various multimedia tasks. The device supports 720p and 1080i digital HDTV output, making it suitable for video-enabled devices such as remote controls, Internet radios, and digital telescopes. This processor includes a video processing subsystem with configurable peripherals for image capture and display, supporting CCD/CMOS sensors and offering capabilities like image resizing and video stabilization. It is equipped with multiple interfaces, including USB 2.0, UARTs, and SPI, along with up to 104 general-purpose I/O pins, facilitating integration into diverse applications. The TMS320DM335CZCE135 is packaged in a compact 337-pin Ball Grid Array (BGA) format, making it suitable for space-constrained designs. Its low power consumption and extensive peripheral support make it a viable option for engineers looking to implement multimedia features in their projects.

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - TMS320DM335CZCE135-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM335CZCE135-ND
DSP (Digital Signal Processors) TMS320DM335CZCE135-ND
IC DIGITAL MEDIA SOC 337-NFBGA

IC DIGITAL MEDIA SOC 337-NFBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM335CZCE135 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM335CZCE135
DSP (Digital Signal Processors) TMS320DM335CZCE135
IC DIGITAL MEDIA SOC 337-NFBGA

IC DIGITAL MEDIA SOC 337-NFBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM335CZCE135-ND TMS320DM335CZCE135
Product Name DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V; 1.30V
Package Type Other; 337-LFBGA BGA; Other; 337-LFBGA
Pin Count 337
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3530-HIREL OMAP3530-HiRel Applications Processor - OMAP3530EZCBB - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details