Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM320ZHK TMS320DM320ZHK

Description
Manufacturer: Texas Instruments Win Source Part Number: 085869-TMS320DM320ZH K Categories: Integrated Circuits Status: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 085869-TMS320DM320ZH K Categories: Integrated Circuits Status: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM320ZHK
085869-TMS320DM320ZHK
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM320ZHK 085869-TMS320DM320ZHK
Manufacturer: Texas Instruments Win Source Part Number: 085869-TMS320DM320ZH K Categories: Integrated Circuits Status: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 085869-TMS320DM320ZHK
Categories: Integrated Circuits
Status: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
DM320 Rev1.1 (306pin/16x16mm) Product overview: TMS320DM320ZHK from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM320ZHK can be used for catalog matching and distributor lookup.

DM320 Rev1.1 (306pin/16x16mm) Product overview: TMS320DM320ZHK from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM320ZHK can be used for catalog matching and distributor lookup.

Supplier's Site
 - TMS320DM320ZHK - Rochester Electronics
Newburyport, MA, United States
TMS320, Digital Media SOC

TMS320, Digital Media SOC

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM320ZHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM320ZHK
DSP (Digital Signal Processors) TMS320DM320ZHK
IC DGTL MEDIA SOC 338NFBGA

IC DGTL MEDIA SOC 338NFBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 085869-TMS320DM320ZHK 698-TMS320DM320ZHK TMS320DM320ZHK TMS320DM320ZHK
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM320ZHK Dsp DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2101BP-50 - 860487-ADSP-2101BP-50 - Win Source Electronics
Specs
Package Type PLCC; Other; 68-PLCC (24.23x24.23)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SM320C6701 Floating Point Digital Signal Processor, Military - SM320C6701GLPS16 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 90 C (-40 to 194 F)
DMA Channels 4
View Details
3 suppliers
DSP (Digital Signal Processors) - DSPIC30F401330IPT-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type TQFP; Other; 44-TQFP
Pin Count 44
View Details