Texas Instruments Dsp TMS320DA150ZGU160

Description
TMS320, DIGITAL SIGNAL PROCESSOR Product overview: TMS320DA150ZGU160 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DA150ZGU16 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TMS320, DIGITAL SIGNAL PROCESSOR Product overview: TMS320DA150ZGU160 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DA150ZGU16 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320, DIGITAL SIGNAL PROCESSOR Product overview: TMS320DA150ZGU160 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DA150ZGU16 0 can be used for catalog matching and distributor lookup.

TMS320, DIGITAL SIGNAL PROCESSOR Product overview: TMS320DA150ZGU160 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DA150ZGU160 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 1100469-TMS320DA150ZGU160 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1100469-TMS320DA150ZGU160
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1100469-TMS320DA150ZGU160
Win Source Part Number: 1100469-TMS320DA150Z GU160 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 76 pct. MSL Level: Vendor Undefined REACH Status: Vendor Undefined Mfr: Texas Instruments Other Names: 2156-TMS320DA150ZGU1 60-296

Win Source Part Number: 1100469-TMS320DA150ZGU160
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 76 pct.
MSL Level: Vendor Undefined
REACH Status: Vendor Undefined
Mfr: Texas Instruments
Other Names: 2156-TMS320DA150ZGU160-296

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DA150ZGU160 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DA150ZGU160
DSP (Digital Signal Processors) TMS320DA150ZGU160
TMS320, DIGITAL SIGNAL PROCESSOR

TMS320, DIGITAL SIGNAL PROCESSOR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMS320DA150ZGU160 1100469-TMS320DA150ZGU160 TMS320DA150ZGU160
Product Name Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40GFS60 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details