Texas Instruments High-Performance Analog 60MHz BGA Dsp TMS320C82GGP60

Description
Mixed Signal Processor, 32-Bit Size, 64-Ext Bit, 60MHz, CMOS, PBGA352
Request a Quote Datasheet
Description
Mixed Signal Processor, 32-Bit Size, 64-Ext Bit, 60MHz, CMOS, PBGA352
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320C82GGP60 - Rochester Electronics
Newburyport, MA, United States
Mixed Signal Processor, 32-Bit Size, 64-Ext Bit, 60MHz, CMOS, PBGA352

Mixed Signal Processor, 32-Bit Size, 64-Ext Bit, 60MHz, CMOS, PBGA352

Supplier's Site Datasheet
60MHz BGA Dsp - 698-TMS320C82GGP60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60MHz BGA Dsp
698-TMS320C82GGP60
60MHz BGA Dsp 698-TMS320C82GGP60
64-BIT, 60MHz, MIXED DSP, PBGA352, CAVITY-DOWN, BGA-352 Product overview: TMS320C82GGP60 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 60MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C82GGP60 can be used for catalog matching and distributor lookup.

64-BIT, 60MHz, MIXED DSP, PBGA352, CAVITY-DOWN, BGA-352 Product overview: TMS320C82GGP60 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 60MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C82GGP60 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C82GGP60
055272-TMS320C82GGP60
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C82GGP60 055272-TMS320C82GGP60
Manufacturer: Texas Instruments Win Source Part Number: 055272-TMS320C82GGP6 0 Packaging: Tray Type: Floating Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 60MHz Non-Volatile Memory: External On-Chip RAM: 84kB Voltage - Core: 3.30V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 352-PBGA (35x35) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 24

Manufacturer: Texas Instruments
Win Source Part Number: 055272-TMS320C82GGP60
Packaging: Tray
Type: Floating Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 60MHz
Non-Volatile Memory: External
On-Chip RAM: 84kB
Voltage - Core: 3.30V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 352-PBGA (35x35)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 24

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C82GGP60 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C82GGP60
DSP (Digital Signal Processors) TMS320C82GGP60
IC MIMD DSP 352-BGA

IC MIMD DSP 352-BGA

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C82GGP60 698-TMS320C82GGP60 055272-TMS320C82GGP60 TMS320C82GGP60
Product Name 60MHz BGA Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C82GGP60 DSP (Digital Signal Processors)
Data Bus 32-Bit
Package Type BGA; Other; BGA352 Other; LBGA PBGA; Other; 352-PBGA (35x35) BGA; Other; 352-LBGA
Clock Speed 60 MHz 60 MHz 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6201-EP Enhanced Product Fixed-Point Digital Signal Processor, Military - SM320C6201GJCA20EP - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F)
DMA Channels 4
View Details
6 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2115KS-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Host Interface, Synchronous Serial Port (SSP)
View Details
DSP (Digital Signal Processors) - DSPIC30F2010-20I/MM-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type Other; 28-VQFN Exposed Pad
Pin Count 28
View Details