Texas Instruments High-Performance Analog 50MHz BGA Dsp TMS320C82GGP50

Description
64-BIT, 50MHz, MIXED DSP, PBGA352, CAVITY-DOWN, BGA-352 Product overview: TMS320C82GGP50 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 50MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C82GGP50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
64-BIT, 50MHz, MIXED DSP, PBGA352, CAVITY-DOWN, BGA-352 Product overview: TMS320C82GGP50 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 50MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C82GGP50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50MHz BGA Dsp - 698-TMS320C82GGP50 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHz BGA Dsp
698-TMS320C82GGP50
50MHz BGA Dsp 698-TMS320C82GGP50
64-BIT, 50MHz, MIXED DSP, PBGA352, CAVITY-DOWN, BGA-352 Product overview: TMS320C82GGP50 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 50MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C82GGP50 can be used for catalog matching and distributor lookup.

64-BIT, 50MHz, MIXED DSP, PBGA352, CAVITY-DOWN, BGA-352 Product overview: TMS320C82GGP50 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 50MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C82GGP50 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C82GGP50
1271175-TMS320C82GGP50
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C82GGP50 1271175-TMS320C82GGP50
Manufacturer: Texas Instruments Win Source Part Number: 1271175-TMS320C82GGP 50 Series: TMS320C8x Packaging: Tray Type: Floating Point Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 3.30V Package: 352-LBGA Mounting: SMD Interface: Parallel Part Status: Obsolete(EOL) Clock Rate: 50MHz Non-Volatile Memory: External On-Chip RAM: 84kB Voltage - Core: 3.30V Family Name: TMS320C82 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 352-PBGA (35x35) Alternative Parts (Cross-Reference): TMS320C6455BGTZEP; Introduction Date: April 01, 1998 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2

Manufacturer: Texas Instruments
Win Source Part Number: 1271175-TMS320C82GGP50
Series: TMS320C8x
Packaging: Tray
Type: Floating Point
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 3.30V
Package: 352-LBGA
Mounting: SMD
Interface: Parallel
Part Status: Obsolete(EOL)
Clock Rate: 50MHz
Non-Volatile Memory: External
On-Chip RAM: 84kB
Voltage - Core: 3.30V
Family Name: TMS320C82
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 352-PBGA (35x35)
Alternative Parts (Cross-Reference): TMS320C6455BGTZEP;
Introduction Date: April 01, 1998
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C82GGP50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C82GGP50
DSP (Digital Signal Processors) TMS320C82GGP50
IC MIMD DSP 352-BGA

IC MIMD DSP 352-BGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320C82GGP50 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C82GGP50
Embedded - DSP (Digital Signal Processors) TMS320C82GGP50
IC MIMD DSP 352-BGA

IC MIMD DSP 352-BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMS320C82GGP50 1271175-TMS320C82GGP50 TMS320C82GGP50 TMS320C82GGP50
Product Name 50MHz BGA Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C82GGP50 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Package Type Other; LBGA BGA; Other; 352-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21065LCCA-240 - Lingto Electronic Limited
Specs
Clock Speed 60 MHz
Interface Type Host Interface, Serial Port
View Details
1.8V 3.3V 0.096MHz Dsp - 698-CS181012-CQZ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; LQFP
Clock Speed 24.58 MHz
Operating Temperature 0 C (32 F)
View Details
7 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details