IC MIMD DSP 352-BGA
Manufacturer: Texas Instruments
Win Source Part Number: 1271174-TMS320C80GGP
Series: TMS320C8x
Packaging: Tray
Type: Floating Point
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 3.30V
Package: 352-LBGA
Mounting: SMD
Interface: Parallel
Part Status: Obsolete(EOL)
Clock Rate: 60MHz
Non-Volatile Memory: External
On-Chip RAM: 98kB
Voltage - Core: 3.30V
Family Name: TMS320C80
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 352-PBGA (35x35)
Alternative Parts (Cross-Reference): TMX320C80GF60; TMS320C80GF; TMS320C80GF60;
Introduction Date: July 01, 1994
ECCN: 3A991.a.3
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
64-BIT, 120MHz, OTHER DSP, PBGA352, PLASTIC, BGA-352 Product overview: TMS320C80GGP60 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 120MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C80GGP60 can be used for catalog matching and distributor lookup.
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 120MHz, CMOS, PBGA352
IC MIMD DSP 352-BGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 296-2004-ND | 1271174-TMS320C80GGP60 | 698-TMS320C80GGP60 | TMS320C80GGP60 | TMS320C80GGP60 |
| Product Name | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C80GGP60 | 120MHz BGA Dsp | DSP (Digital Signal Processors) | |
| Supply Voltage | 3.3V | 3.30V | 3.3V | ||
| Package Type | Other; 352-LBGA | Other; BGA | BGA; PBGA; Other; PBGA352 | BGA; Other; 352-LBGA | |
| Pin Count | 352 | ||||
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz |