Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320C80GF

Description
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 100MHz, CMOS, CPGA305
Request a Quote Datasheet
Description
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 100MHz, CMOS, CPGA305
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320C80GF - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 100MHz, CMOS, CPGA305

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 100MHz, CMOS, CPGA305

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320C80GF
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320C80GF
DIGITAL SIGNAL PROCESSOR, 32-BIT

DIGITAL SIGNAL PROCESSOR, 32-BIT

Supplier's Site
DSP (Digital Signal Processors) - TMS320C80GF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C80GF
DSP (Digital Signal Processors) TMS320C80GF
DIGITAL SIGNAL PROCESSOR, 32-BIT

DIGITAL SIGNAL PROCESSOR, 32-BIT

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C80GF TMS320C80GF TMS320C80GF
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWT2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2181BSZ-133 - Lingto Electronic Limited
Specs
Clock Speed 33.3 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
DSP (Digital Signal Processors) - 150-DSPIC33AK512MPS512-E/2H-ND - DigiKey
Specs
Package Type Other; 129-LFBGA
Pin Count 129
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details