Texas Instruments TMS320C6748 Fixed/Floating Point Digital Signal Processor TMS320C6748EZWTD4

Description
Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 90
Request a Quote Datasheet
Description
Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6748 Fixed/Floating Point Digital Signal Processor - TMS320C6748EZWTD4 - Texas Instruments
Dallas, TX, United States
TMS320C6748 Fixed/Floating Point Digital Signal Processor
TMS320C6748EZWTD4
TMS320C6748 Fixed/Floating Point Digital Signal Processor TMS320C6748EZWTD4
Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 90

Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 90

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6748EZWTD4
797382-TMS320C6748EZWTD4
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6748EZWTD4 797382-TMS320C6748EZWTD4
Manufacturer: Texas Instruments Win Source Part Number: 797382-TMS320C6748EZ WTD4 Series: TMS320C674x Packaging: Tray Type: Fixed/Floating Point Operating Temperature Range: -40°C ~ 90°C (TJ) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Mounting: SMD Interface: EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB Clock Rate: 456MHz Non-Volatile Memory: External On-Chip RAM: 448kB Voltage - Core: 1.30V Family Name: TMS320C6748 Categories: Integrated Circuits (ICs) Manufacturer Package: 361-NFBGA (16x16) Alternative Parts (Cross-Reference): TMS320C6748EZWT4; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797382-TMS320C6748EZWTD4
Series: TMS320C674x
Packaging: Tray
Type: Fixed/Floating Point
Operating Temperature Range: -40°C ~ 90°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Mounting: SMD
Interface: EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Clock Rate: 456MHz
Non-Volatile Memory: External
On-Chip RAM: 448kB
Voltage - Core: 1.30V
Family Name: TMS320C6748
Categories: Integrated Circuits (ICs)
Manufacturer Package: 361-NFBGA (16x16)
Alternative Parts (Cross-Reference): TMS320C6748EZWT4;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 456MHz 1.35V Dsp
698-TMS320C6748EZWTD4
32-bit 456MHz 1.35V Dsp 698-TMS320C6748EZWTD4
DSP 32-bit 456MHz LFBGA 144 I/O 1.35V Product overview: TMS320C6748EZWTD4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 456MHz, 1.35V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 456MHz, 1.35V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6748EZWTD 4 can be used for catalog matching and distributor lookup.

DSP 32-bit 456MHz LFBGA 144 I/O 1.35V Product overview: TMS320C6748EZWTD4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 456MHz, 1.35V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 456MHz, 1.35V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6748EZWTD4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-43133-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-43133-ND
DSP (Digital Signal Processors) 296-43133-ND
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6748EZWTD4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6748EZWTD4
DSP (Digital Signal Processors) TMS320C6748EZWTD4
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet
IC DSP FIX/FLOAT POINT 361NFBGA - 815-TMS320C6748EZWTD4 - Utmel Electronic Limited
Hong Kong, China
IC DSP FIX/FLOAT POINT 361NFBGA
815-TMS320C6748EZWTD4
IC DSP FIX/FLOAT POINT 361NFBGA 815-TMS320C6748EZWTD4
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Supplier's Site
Embedded - DSP (Digital Signal Processors) - TMS320C6748EZWTD4 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6748EZWTD4
Embedded - DSP (Digital Signal Processors) TMS320C6748EZWTD4
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6748EZWTD4 797382-TMS320C6748EZWTD4 698-TMS320C6748EZWTD4 296-43133-ND TMS320C6748EZWTD4 815-TMS320C6748EZWTD4 TMS320C6748EZWTD4
Product Name TMS320C6748 Fixed/Floating Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6748EZWTD4 32-bit 456MHz 1.35V Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors) IC DSP FIX/FLOAT POINT 361NFBGA Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.30V 1.2V; 1.8V; 3.3V 1V
Features Embedded Timers
Clock Speed 375 to 456 MHz 456 MHz 456 MHz 456 MHz 456 MHz 456 MHz
MMACS 3000 to 3648
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 90 C (-40 to 194 F) -40 C (-40 F) -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3525 Applications Processor - OMAP3525ECBC - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
SM320C6712D-EP Enhanced Product Floating-Point Dsp - SM32C6712DGDPA16EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 MHz
MMACS 300
View Details
6 suppliers
SM320VC33-EP Enhanced Product Digital Signal Processor - SM320VC33GNMM150EP - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
6 suppliers