IC FIXED-POINT DSP 361NFBFA
IC FIXED-POINT DSP 361NFBFA
IC FIXED-POINT DSP 361NFBFA
IC FIXED-POINT DSP 361NFBFA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6748EZCED4E-ND | TMS320C6748EZCED4E | TMS320C6748EZCED4E | 815-TMS320C6748EZCED4E |
| Product Name | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | IC FIXED-POINT DSP 361NFBFA |
| Supply Voltage | 1.2V; 1.8V; 3.3V | 1V | ||
| Package Type | Other; 361-LFBGA | BGA; Other; 361-LFBGA | Other; 361-LFBGA | |
| Pin Count | 361 | 361 |