Texas Instruments TMS320C6748 Fixed/Floating Point Digital Signal Processor TMS320C6748BZCEA3

Description
Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 105
Request a Quote
Description
Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6748 is a fixed- and floating-point Digital Signal Processor (DSP) designed for low-power applications. It features a C674x DSP core capable of delivering up to 3648 MIPS and 2746 MFLOPS, making it suitable for high-performance processing tasks. The device includes a two-level cache architecture with 32KB of L1 program and data cache, and 256KB of L2 unified cache, which enhances data access speeds. This DSP supports a variety of data types, including 8-, 16-, 32-, and 64-bit data, and offers advanced features such as instruction packing, hardware support for modulo loop operations, and conditional instructions. It also includes a comprehensive set of peripherals, including multiple UART modules, USB interfaces, Ethernet MAC, and audio serial ports, facilitating integration into diverse applications. The TMS320C6748 is equipped with 128KB of shared RAM and supports external memory interfaces for both NOR and NAND flash, as well as DDR2 memory. Its programmable real-time unit subsystem allows for efficient handling of real-time tasks. The device is packaged in a 361-ball Pb-free plastic ball grid array, making it suitable for compact designs. Overall, the TMS320C6748 is a versatile DSP option for engineers looking to implement robust processing capabilities in their projects.

Datasheet Summary
Powered by GS/AI

The TMS320C6748 is a fixed- and floating-point Digital Signal Processor (DSP) designed for low-power applications. It features a C674x DSP core capable of delivering up to 3648 MIPS and 2746 MFLOPS, making it suitable for high-performance processing tasks. The device includes a two-level cache architecture with 32KB of L1 program and data cache, and 256KB of L2 unified cache, which enhances data access speeds. This DSP supports a variety of data types, including 8-, 16-, 32-, and 64-bit data, and offers advanced features such as instruction packing, hardware support for modulo loop operations, and conditional instructions. It also includes a comprehensive set of peripherals, including multiple UART modules, USB interfaces, Ethernet MAC, and audio serial ports, facilitating integration into diverse applications. The TMS320C6748 is equipped with 128KB of shared RAM and supports external memory interfaces for both NOR and NAND flash, as well as DDR2 memory. Its programmable real-time unit subsystem allows for efficient handling of real-time tasks. The device is packaged in a 361-ball Pb-free plastic ball grid array, making it suitable for compact designs. Overall, the TMS320C6748 is a versatile DSP option for engineers looking to implement robust processing capabilities in their projects.

Suppliers

Company
Product
Description
Supplier Links
TMS320C6748 Fixed/Floating Point Digital Signal Processor - TMS320C6748BZCEA3 - Texas Instruments
Dallas, TX, United States
TMS320C6748 Fixed/Floating Point Digital Signal Processor
TMS320C6748BZCEA3
TMS320C6748 Fixed/Floating Point Digital Signal Processor TMS320C6748BZCEA3
Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 105

Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 105

Buy Now Datasheet
Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 105 Product overview: TMS320C6748BZCEA3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6748BZCEA 3 can be used for catalog matching and distributor lookup.

Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 105 Product overview: TMS320C6748BZCEA3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6748BZCEA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6748BZCEA3
123303-TMS320C6748BZCEA3
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6748BZCEA3 123303-TMS320C6748BZCEA3
Manufacturer: Texas Instruments Win Source Part Number: 123303-TMS320C6748BZ CEA3 Packaging: Tray Type: Fixed/Floating Point Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 375MHz Non-Volatile Memory: External On-Chip RAM: 448kB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 361-NFBGA (13x13) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 123303-TMS320C6748BZCEA3
Packaging: Tray
Type: Fixed/Floating Point
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 375MHz
Non-Volatile Memory: External
On-Chip RAM: 448kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 361-NFBGA (13x13)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6748BZCEA3-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6748BZCEA3-ND
DSP (Digital Signal Processors) TMS320C6748BZCEA3-ND
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6748BZCEA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6748BZCEA3
DSP (Digital Signal Processors) TMS320C6748BZCEA3
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6748BZCEA3 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6748BZCEA3
Embedded - DSP (Digital Signal Processors) TMS320C6748BZCEA3
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6748BZCEA3 698-TMS320C6748BZCEA3 123303-TMS320C6748BZCEA3 TMS320C6748BZCEA3-ND TMS320C6748BZCEA3 TMS320C6748BZCEA3
Product Name TMS320C6748 Fixed/Floating Point Digital Signal Processor Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6748BZCEA3 DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.20V 1.2V; 1.8V; 3.3V
Features Embedded Timers
Clock Speed 375 to 456 MHz 375 MHz 375 MHz 375 MHz 375 MHz 375 MHz
MMACS 3000 to 3648
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Clock Speed 150 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type CAN, I2C, McBSP, SPI, UART
View Details
DM3725 Digital Media Processor - DM3725CUSA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers