64-BIT, 50MHz, OTHER DSP, PBGA361, 13 X 13 MM, 0.65 MM PITCH, GREEN, PLASTIC, NFBGA-361 Product overview: TMS320C6748BZCE4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 50MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6748BZCE4
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 50MHz, CMOS, PBGA361
DSP, 32-BIT SIZE, 64-EXT BIT, 50
DSP, 32-BIT SIZE, 64-EXT BIT, 50
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TMS320C6748BZCE4 | TMS320C6748BZCE4 | TMS320C6748BZCE4 | TMS320C6748BZCE4 |
| Product Name | 50MHz Dsp | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | |
| Package Type | Other; LFBGA | BGA; Other; BGA361 |