IC DSP FIX/FLOAT POINT 361NFBGA
DSP 64-bit 300MHz 2400MIPS Fixed/Floating-Point
Manufacturer: Texas Instruments
Win Source Part Number: 797378-TMS320C6748AZ
Series: TMS320C674x
Packaging: Tray
Type: Fixed/Floating Point
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Mounting: SMD
Interface: EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Part Status: Obsolete(EOL)
Clock Rate: 300MHz
Non-Volatile Memory: External
On-Chip RAM: 448kB
Voltage - Core: 1.20V
Family Name: TMS320C6748
Categories: Integrated Circuits (ICs)
Manufacturer Package: 361-NFBGA (13x13)
Alternative Parts (Cross-Reference): TMS320C6748BZWT3; TMS320C6748EZWT3;
Introduction Date: March 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 50MHz, CMOS, PBGA361
IC DSP FIX/FLOAT POINT 361NFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6748AZWT3-ND | 698-TMS320C6748AZWT3 | 797378-TMS320C6748AZWT3 | TMS320C6748AZWT3 | TMS320C6748AZWT3 |
| Product Name | DSP (Digital Signal Processors) | 300MHz Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6748AZWT3 | DSP (Digital Signal Processors) | |
| Supply Voltage | 1.2V; 1.8V; 3.3V | 1.20V | |||
| Package Type | Other; 361-LFBGA | Other; NFBGA | BGA; Other; BGA361 | BGA; Other; 361-LFBGA | |
| Pin Count | 361 | 361 | |||
| Clock Speed | 300 MHz | 300 MHz | 300 MHz |