Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6748AZCE3 TMS320C6748AZCE3

Description
Manufacturer: Texas Instruments Win Source Part Number: 1271162-TMS320C6748A ZCE3 Packaging: Tray Type: Fixed/Floating Point Mounting Style: SMD Voltage - I/O: 1.8V, 3.3V Interface: EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB Clock Rate: 300MHz Non-Volatile Memory: External On-Chip RAM: 448kB Voltage - Core: 1.20V Categories: Integrated Circuits Supplier Device Package: 361-NFBGA (13x13) Status: Obsolete Temperature Range - Operating: 0°C ~ 90°C Manufacturer Homepage: www.ti.com Manufacturer Package: 361-LFBGA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: TMS320C6748 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1271162-TMS320C6748A ZCE3 Packaging: Tray Type: Fixed/Floating Point Mounting Style: SMD Voltage - I/O: 1.8V, 3.3V Interface: EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB Clock Rate: 300MHz Non-Volatile Memory: External On-Chip RAM: 448kB Voltage - Core: 1.20V Categories: Integrated Circuits Supplier Device Package: 361-NFBGA (13x13) Status: Obsolete Temperature Range - Operating: 0°C ~ 90°C Manufacturer Homepage: www.ti.com Manufacturer Package: 361-LFBGA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: TMS320C6748 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6748AZCE3
1271162-TMS320C6748AZCE3
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6748AZCE3 1271162-TMS320C6748AZCE3
Manufacturer: Texas Instruments Win Source Part Number: 1271162-TMS320C6748A ZCE3 Packaging: Tray Type: Fixed/Floating Point Mounting Style: SMD Voltage - I/O: 1.8V, 3.3V Interface: EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB Clock Rate: 300MHz Non-Volatile Memory: External On-Chip RAM: 448kB Voltage - Core: 1.20V Categories: Integrated Circuits Supplier Device Package: 361-NFBGA (13x13) Status: Obsolete Temperature Range - Operating: 0°C ~ 90°C Manufacturer Homepage: www.ti.com Manufacturer Package: 361-LFBGA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: TMS320C6748 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1271162-TMS320C6748AZCE3
Packaging: Tray
Type: Fixed/Floating Point
Mounting Style: SMD
Voltage - I/O: 1.8V, 3.3V
Interface: EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Clock Rate: 300MHz
Non-Volatile Memory: External
On-Chip RAM: 448kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Supplier Device Package: 361-NFBGA (13x13)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 361-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320C6748
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)

Buy Now
DSP (Digital Signal Processors) - TMS320C6748AZCE3-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6748AZCE3-ND
DSP (Digital Signal Processors) TMS320C6748AZCE3-ND
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet
DSP 64-bit 300MHz 2400MIPS NFBGA 361-Pin Product overview: TMS320C6748AZCE3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 300MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6748AZCE3 can be used for catalog matching and distributor lookup.

DSP 64-bit 300MHz 2400MIPS NFBGA 361-Pin Product overview: TMS320C6748AZCE3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 300MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6748AZCE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TMS320C6748AZCE3 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 64-Ext Bit, 50MHz, CMOS, PBGA361

Digital Signal Processor, 64-Ext Bit, 50MHz, CMOS, PBGA361

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320C6748AZCE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6748AZCE3
DSP (Digital Signal Processors) TMS320C6748AZCE3
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet
IC DSP FIX/FLOAT POINT 361NFBGA - 815-TMS320C6748AZCE3 - Utmel Electronic Limited
Hong Kong, China
IC DSP FIX/FLOAT POINT 361NFBGA
815-TMS320C6748AZCE3
IC DSP FIX/FLOAT POINT 361NFBGA 815-TMS320C6748AZCE3
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1271162-TMS320C6748AZCE3 TMS320C6748AZCE3-ND 698-TMS320C6748AZCE3 TMS320C6748AZCE3 TMS320C6748AZCE3 815-TMS320C6748AZCE3
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6748AZCE3 DSP (Digital Signal Processors) 300MHz Dsp DSP (Digital Signal Processors) IC DSP FIX/FLOAT POINT 361NFBGA
Supply Voltage 1.20V 1.2V; 1.8V; 3.3V 1.2V
Clock Speed 300 MHz 300 MHz 300 MHz
Operating Temperature 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Interface Type I²C; SPI; UART; USB; EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB I²C; SPI; UART; USB I²C; SPI; UART; USB; EBI/EMI, Ethernet MAC, Host Interface, I²C, McASP, SPI, UART, USB I²C; SPI; UART; USB; EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2171BS-104 - 860495-ADSP-2171BS-104 - Win Source Electronics
Specs
Package Type QFP; TQFP; Other; 128-TQFP (14x20)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SM320VC5421-EP Enhanced Product Fixed-Point Digital Signal Processor - SM320VC5421PGE20EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details